Digitus logo

Digitus DN-31139 rack cabinet 47U Freestanding rack Gray

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29556
Info modified on:
31 Mar 2024, 16:04:55
Bullet Points Digitus DN-31139 rack cabinet 47U Freestanding rack Gray:
  • - Steel front and rear door with 70% perforation, double folding
  • - Locking system with swiveling lever handle on the front and rear door (prepared for profile half cylinder; adapter included)
  • - 1-point-locking-mechanism on all doors
  • - 120° door opening angle on front- and rear doors
  • - incl. 4 pieces of leveling feet already pre-configured under the rack
  • - 483 mm (19“) profile rails mounted on the front- and rear side inside of the rack, galvanized
  • - 483 mm (19“) profile rails are adjustable in depth and with height unit marking
  • - Built-in depth support bars for more stability
  • - Sliding cable entry with rubber sealing on the base
  • - Special roof construction for fan unit with added lid which can be unmounted
  • - Several earthing points for rack components
  • - Equipment mounting depth min.-max.: 688-943 mm
Long product name Digitus DN-31139 rack cabinet 47U Freestanding rack Gray:

47U network cabinet, Unique, 2244x800x1000 mm double perf.doors, no side panels, gr

Short summary description Digitus DN-31139 rack cabinet 47U Freestanding rack Gray:

Digitus DN-31139, Freestanding rack, 47U, 1763.7 lbs (800 kg), Key lock, Rack rails, Adjustable feet

Long summary description Digitus DN-31139 rack cabinet 47U Freestanding rack Gray:

Digitus DN-31139. Type: Freestanding rack, Rack capacity: 47U, Maximum weight capacity: 1763.7 lbs (800 kg), Key lock, Adjustable feet, Cable management, Rack rails. Weight: 409.8 lbs (185.9 kg). Product color: Gray

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.