Long product name Digitus Network WLan Internet Kamera
:
Network WLan Internet Kamera
The short editorial description of Digitus Network WLan Internet Kamera
Network WLan Internet Kamera
More>>>
Short summary description Digitus Network WLan Internet Kamera:
This short summary of the Digitus Network WLan Internet Kamera data-sheet is auto-generated and uses the product title and the first six key specs.
Digitus Network WLan Internet Kamera, 0.5 lx, -170 - 170°, Auto, CMOS, 1/3", MPEG4
Long summary description Digitus Network WLan Internet Kamera:
This is an auto-generated long summary of Digitus Network WLan Internet Kamera based on the first three specs of the first five spec groups.
Digitus Network WLan Internet Kamera. Minimum illumination: 0.5 lx, Pan range: -170 - 170°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 1/3". Video formats supported: MPEG4. Supported network protocols: IEEE 802.3, IEEE 802.3u. Flash memory: 4 MB, Internal memory: 32 MB