Digitus logo

Digitus DN-10-09U network equipment enclosure

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52157
Info modified on:
29 Sept 2024, 15:32:54
Bullet Points Digitus DN-10-09U network equipment enclosure:
  • - Protection class IP20
  • - Lockable safety glass door
  • - 200° door opening angle
  • - 1-point locking on the front door
  • - 254 mm (10") profile rails mounted at the front inside the enclosure, galvanized
  • - 254 mm (10") profile rails are adjustable in depth
  • - 1.1 - 1.5 thick sheet steel with a high load-bearing capacity, powder-coated
  • - Cable entry with brush strip in the roof and with plastic cover in the floor
  • - Ventilation slots for active and passive ventilation
  • - Installation depth for components max.: 240 mm
  • - Including earthing bolt on the housing base
Long product name Digitus DN-10-09U network equipment enclosure:

254 mm (10") 9U wall mounting cabinet 464x312x300 mm, color grey (RAL 7035)

Short summary description Digitus DN-10-09U network equipment enclosure:

Digitus DN-10-09U, Wall-mounted, Indoor, Steel, IP20, 12.3" (312 mm), 11.8" (300 mm)

Long summary description Digitus DN-10-09U network equipment enclosure:

Digitus DN-10-09U. Installation options: Wall-mounted, Suitable for: Indoor, Material: Steel. Width: 12.3" (312 mm), Depth: 11.8" (300 mm), Height: 18.3" (464 mm). Country of origin: China

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.