Digicom logo

Digicom IPCAM 30P-C01 Box IP security camera Indoor 640 x 480 pixels Desk/Wall

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69689
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Digicom IPCAM 30P-C01 Box IP security camera Indoor 640 x 480 pixels Desk/Wall:

Digicom IPCAM 30P-C01, IP security camera, Indoor, Wired & Wireless, Desk/Wall, White, Box

Long summary description Digicom IPCAM 30P-C01 Box IP security camera Indoor 640 x 480 pixels Desk/Wall:

Digicom IPCAM 30P-C01. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk/Wall, Product color: White, Form factor: Box. Lens viewing angle, horizontal: 50°. Sensor type: CMOS. Fixed focal length: 0.0197" (0.5 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.