location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 8-Port RS-232 (w/o cables) interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digi Check ‘Digi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AccelePort Xr 920 Universal PCI (3.3V & 5V) 8-Port RS-232 (w/o cables)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77000561
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Digi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5-year
Long product name Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 8-Port RS-232 (w/o cables) interface cards/adapter :
The short editorial description of Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 8-Port RS-232 (w/o cables) interface cards/adapter

AccelePort Xr 920 Universal PCI (3.3V & 5V) 8-Port RS-232 (w/o cables)
More>>>
Short summary description Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 8-Port RS-232 (w/o cables) interface cards/adapter:
This short summary of the Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 8-Port RS-232 (w/o cables) interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 8-Port RS-232 (w/o cables), PCI-X, - FCC Part 15, Class B - ICES 003 Class B - EN55022, Class B - EN50082-2 - VCCI Class B - EN60950..., 10 - 55 °C, -25 - 85 °C, 5 - 90%, 0.5" (12.7 mm)

Long summary description Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 8-Port RS-232 (w/o cables) interface cards/adapter:
This is an auto-generated long summary of Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 8-Port RS-232 (w/o cables) interface cards/adapter based on the first three specs of the first five spec groups.

Digi AccelePort Xr 920 Universal PCI (3.3V & 5V) 8-Port RS-232 (w/o cables). Host interface: PCI-X. Certification: - FCC Part 15, Class B - ICES 003 Class B - EN55022, Class B - EN50082-2 - VCCI Class B - EN60950.... Width: 0.5" (12.7 mm), Depth: 6.87" (174.6 mm), Height: 4.2" (106.7 mm). Data transfer rate: 0.9 Mbit/s, Form factor: Internal, Compatible operating systems: - Windows Server 2003 - WIndows XP - Windows 2000 - Windows NT - Windows 9x/Me - Solaris SPARC &.... Slot type: PCI 32 & 64-bit, I/O ports: RS-232

Country Distributor
Danmark 1 distributor(s)