location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA ECO Garment Cover SELECT Suitcase Soft shell Black Polyethylene terephthalate (PET)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECO Garment Cover SELECT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D31828
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640186419604
Category:
Suitcases and other bags of various sizes used to carry luggage when travelling.
Luggage Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 00:56:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DICOTA ECO Garment Cover SELECT Suitcase Soft shell Black Polyethylene terephthalate (PET)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Main compartment incl. metal hanger for 2 - 3 suits
  • - Large mesh pocket for shirts and trousers
  • - Additional pockets for accessories
  • - External zipped compartment on the back for documents and travel accessories
  • - Adjustable, removable padded shoulder strap
  • - Trolley fastening straps
  • - Made from 19 recycled PET bottles
Guarantee: Lifetime / 30 years
Long product name DICOTA ECO Garment Cover SELECT Suitcase Soft shell Black Polyethylene terephthalate (PET) :
The short editorial description of DICOTA ECO Garment Cover SELECT Suitcase Soft shell Black Polyethylene terephthalate (PET)

ECO Garment Cover SELECT
More>>>
Short summary description DICOTA ECO Garment Cover SELECT Suitcase Soft shell Black Polyethylene terephthalate (PET):
This short summary of the DICOTA ECO Garment Cover SELECT Suitcase Soft shell Black Polyethylene terephthalate (PET) data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA ECO Garment Cover SELECT, Suitcase, Soft shell, Black, Back pocket, Mesh pocket, Zipper

Long summary description DICOTA ECO Garment Cover SELECT Suitcase Soft shell Black Polyethylene terephthalate (PET):
This is an auto-generated long summary of DICOTA ECO Garment Cover SELECT Suitcase Soft shell Black Polyethylene terephthalate (PET) based on the first three specs of the first five spec groups.

DICOTA ECO Garment Cover SELECT. Luggage type: Suitcase, Shell type: Soft shell, Product main color: Black. Luggage bag width: 21.3" (54 cm), Luggage bag depth: 0.787" (2 cm), Luggage bag height: 22.4" (57 cm). Material: Polyethylene terephthalate (PET), Recycled material: Polyethylene terephthalate (PET)

Brand Image Article code product Stock Price from
DICOTA

DICOTA Eco Multi Roller SELECT Trolley Black 28 L Ethylene-vinyl acetate (EVA) foam
(show image)
D31635 Eco Multi Roller SELECT 14-17.3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)