location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi DLSC500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLSC500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4779043820109
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points De’Longhi DLSC500
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Significantly reduces the likelihood of premature breakdown from hard water scale build-up, increases the energy efficiency, and improves the coffee flavor
  • - Made with 100% lactic acid
  • - Suitable for all espresso/coffee machines
  • - Will keep your machine running smoothly so you can always enjoy your favorite beverages
  • - Also available in a smaller pack - 2 x 100ml
Long product name De’Longhi DLSC500 :
The short editorial description of De’Longhi DLSC500

EcoDecalk Descaler, 16.90 oz
More>>>
Short summary description De’Longhi DLSC500:
This short summary of the De’Longhi DLSC500 data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi DLSC500, DeLonghi, Bottle, 1 pc(s), 500 ml

Long summary description De’Longhi DLSC500:
This is an auto-generated long summary of De’Longhi DLSC500 based on the first three specs of the first five spec groups.

De’Longhi DLSC500. Brand compatibility: DeLonghi, Dispenser type: Bottle. Quantity per pack: 1 pc(s), Descaler volume: 500 ml