DeLOCK EASY-USB 2.0-A - USB 2.0 micro-B, 3m USB cable 118.1" (3 m) USB A Micro-USB B Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42742
Info modified on:
08 Jul 2024, 14:20:11
Long product name DeLOCK EASY-USB 2.0-A - USB 2.0 micro-B, 3m USB cable 118.1" (3 m) USB A Micro-USB B Black:

Cable EASY-USB 2.0-A male > USB 2.0 micro-B male, 3m

Short summary description DeLOCK EASY-USB 2.0-A - USB 2.0 micro-B, 3m USB cable 118.1" (3 m) USB A Micro-USB B Black:

DeLOCK EASY-USB 2.0-A - USB 2.0 micro-B, 3m, 118.1" (3 m), USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description DeLOCK EASY-USB 2.0-A - USB 2.0 micro-B, 3m USB cable 118.1" (3 m) USB A Micro-USB B Black:

DeLOCK EASY-USB 2.0-A - USB 2.0 micro-B, 3m. Cable length: 118.1" (3 m). Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.