location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK AV > 8in Kodak camera cable 70.9" (1.8 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camera cable AV > 8in Kodak
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82385
Category:
Cables to connect cameras to a device such as a computer or a printer.
Camera Cables Check ‘DeLOCK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26978
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name DeLOCK AV > 8in Kodak camera cable 70.9" (1.8 m) Black :
The short editorial description of DeLOCK AV > 8in Kodak camera cable 70.9" (1.8 m) Black

Camera cable AV > 8in Kodak
More>>>
Short summary description DeLOCK AV > 8in Kodak camera cable 70.9" (1.8 m) Black:
This short summary of the DeLOCK AV > 8in Kodak camera cable 70.9" (1.8 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK Camera cable AV > 8in Kodak, 70.9" (1.8 m), Black

Long summary description DeLOCK AV > 8in Kodak camera cable 70.9" (1.8 m) Black:
This is an auto-generated long summary of DeLOCK AV > 8in Kodak camera cable 70.9" (1.8 m) Black based on the first three specs of the first five spec groups.

DeLOCK Camera cable AV > 8in Kodak. Cable length: 70.9" (1.8 m), Product color: Black

Country Distributor
Deutschland 1 distributor(s)