DELL logo

DELL XPS One 2710 Intel® Core™ i7 i7-3770S 27" 2560 x 1440 pixels Touchscreen 8 GB DDR3-SDRAM 2.03 TB HDD+SSD NVIDIA® GeForce® GT 640M Windows 8 Pro Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20316
Info modified on:
23 Jul 2024, 20:48:51
Short summary description DELL XPS One 2710 Intel® Core™ i7 i7-3770S 27" 2560 x 1440 pixels Touchscreen 8 GB DDR3-SDRAM 2.03 TB HDD+SSD NVIDIA® GeForce® GT 640M Windows 8 Pro Black:

DELL XPS One 2710, 27", Quad HD, Intel® Core™ i7, 8 GB, 2.03 TB, Windows 8 Pro

Long summary description DELL XPS One 2710 Intel® Core™ i7 i7-3770S 27" 2560 x 1440 pixels Touchscreen 8 GB DDR3-SDRAM 2.03 TB HDD+SSD NVIDIA® GeForce® GT 640M Windows 8 Pro Black:

DELL XPS One 2710. Display diagonal: 27", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.03 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 640M. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8 Pro. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.