location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R240 + Windows 2022 Standard server 1 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2022 Standard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R240 + Windows Server 2022 Standard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W9RYV + WIN SERVER 2022 STANDARD
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Dec 2023 11:57:34
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R240 + Windows 2022 Standard server 1 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2022 Standard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows Server 2022 Standard
  • - Intel Xeon E-2236 (12MB Cache, 3.4GHz)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 1000GB HDD
  • - iDRAC9 Express
Long product name DELL PowerEdge R240 + Windows 2022 Standard server 1 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2022 Standard :
The short editorial description of DELL PowerEdge R240 + Windows 2022 Standard server 1 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2022 Standard

Intel Xeon E-2236 (12MB Cache, 3.4GHz), 16GB DDR4-SDRAM (3200MHz), 1000GB HDD, LAN (Broadcom 5720), PERC H330, iDRAC9 Express, 450W, Windows Server 2022 Standard
More>>>
DELL PowerEdge R240 + Windows 2022 Standard server 1 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2022 Standard:
The official marketing text of DELL PowerEdge R240 + Windows 2022 Standard server 1 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2022 Standard as supplied by the manufacturer

Compute made simple
Increase performance, ability to scale, and simplify your IT with an entry-level 1U rack server designed for web hosting and multi-purpose applications.

Short summary description DELL PowerEdge R240 + Windows 2022 Standard server 1 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2022 Standard:
This short summary of the DELL PowerEdge R240 + Windows 2022 Standard server 1 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2022 Standard data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R240 + Windows Server 2022 Standard, 3.4 GHz, E-2236, 16 GB, DDR4-SDRAM, 1 TB, Rack (1U)

Long summary description DELL PowerEdge R240 + Windows 2022 Standard server 1 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2022 Standard:
This is an auto-generated long summary of DELL PowerEdge R240 + Windows 2022 Standard server 1 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2022 Standard based on the first three specs of the first five spec groups.

DELL PowerEdge R240 + Windows Server 2022 Standard. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor model: E-2236. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W. Operating system installed: Windows Server 2022 Standard. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2236
Processor frequency *
3.4 GHz
Processor boost frequency
4.8 GHz
Processor cache
12 MB
Number of processors installed
1
Execute Disable Bit
Yes
Idle States
Yes
Embedded options available
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
Supported HDD sizes
3.5"
RAID support *
No
Supported RAID controllers
PERC H330
Optical drive type *
No
Network
LAN controller
Broadcom 5720
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Power cables quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
Design
Chassis type *
Rack (1U)
Design
Product color
Black
Rack rails
Yes
Bezel
Yes
Performance
Remote administration
iDRAC9 Express
Software
Operating system installed *
Windows Server 2022 Standard
Compatible operating systems *
- Microsoft Windows Server with Hyper-V - Red Hat Enterprise Linux - SUSE Linux Enterprise Server - VMware ESXi - Citrix XenServer - Ubuntu Server - Certify XenServer
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Clear Video Technology
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
450 W
Number of redundant power supplies installed
1
Power supply input frequency
50 - 60 Hz
Power cable length
78.7" (2 m)
Power cable connector 1
C13 coupler
Power cable connector 2
C14 coupler
Power cable current
10 A
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 472440.9" (0 - 12000 m)
Weight & dimensions
Width
17.1" (434 mm)
Depth
21" (534.5 mm)
Height
1.69" (42.8 mm)
Disclaimer DELL PowerEdge R240 + Windows 2022 Standard server 1 TB Rack (1U) Intel Xeon E E-2236 3.4 GHz 16 GB DDR4-SDRAM 450 W Windows Server 2022 Standard:
Disclaimer

Actual configuration might differ from illustration