DELL logo

DELL Vostro 3681 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23144
Info modified on:
09 Mar 2024, 14:28:18
Short summary description DELL Vostro 3681 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home SFF PC Black:

DELL Vostro 3681, 2.9 GHz, Intel® Core™ i7, i7-10700, 8 GB, 1.26 TB, Windows 10 Home

Long summary description DELL Vostro 3681 Intel® Core™ i7 i7-10700 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 10 Home SFF PC Black:

DELL Vostro 3681. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC. Weight: 10.3 lbs (4.66 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.