location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7400 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PK4FP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184260623
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude 7400 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Silver
  • - Intel® Core™ i5 i5-8265U 1.6 GHz
  • - Touchscreen 14" Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB LPDDR3-SDRAM 2133 MHz
  • - 512 GB SSD
  • - Intel® UHD Graphics
  • - Wi-Fi 5 (802.11ac) Bluetooth
  • - Lithium Polymer (LiPo) 52 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Latitude 7400 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This short summary of the DELL Latitude 7400 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7400, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL Latitude 7400 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This is an auto-generated long summary of DELL Latitude 7400 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

DELL Latitude 7400. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Design
Product type *
Hybrid (2-in-1)
Product color *
Black, Silver
Form factor *
Convertible (Folder)
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
300 cd/m²
Pixel pitch
0.00634 x 0.00634" (0.161 x 0.161 mm)
Pixel density
157 ppi
Dual-screen
No
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8265U
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Audio chip
Realtek ALC3254
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149088
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
52 Wh
Battery voltage
7.6 V
Battery recharge time
4 h
Battery weight
8.32 oz (236 g)
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.25 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
105 G
Non-operating shock
40 G
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Weight & dimensions
Width
12.6" (319.8 mm)
Depth
7.87" (199.9 mm)
Height (front)
0.336" (8.53 mm)
Height (rear)
0.587" (1.49 cm)
Weight *
3 lbs (1.36 kg)
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 16:45:48
Uk has collected 70 expert reviews for DELL Latitude 7400 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-11-13 16:45:45
Dell further flexes its business credentials with good connectivity. On the left side, two Thunderbolt 3 ports handle DisplayPort and charging, alongside a USB-A 3.1 socket and HDMI output. The right-hand side offers another full-size USB-A port, a microS...
Good Slim but sturdy design, Great battery, Impressive image quality...
Bad It's on the pricey side, Screen brightness could be better...
Bottom line So is it worth this money? Certainly, Dell deserves praise for bringing its Latitude series right up to date. This machine looks great and is both slim and sturdy, with a good convertible mechanism.It's also more practical than the XPS 13 and MacBook. It...
80%
goodgearguide.com.au
Updated:
2019-11-13 16:45:46
If you've been wondering about whether a long-life Qualcomm Snapdragon PC is for you, Dell would like a word. Dell's new 14-inch Latitude 7400 2-in-1 achieves a simply incredible 18 hours of battery life using a powerful Intel 8th-gen Whiskey Lake process...
0%
pcworld.co.nz
Updated:
2019-11-13 16:45:46
If you've been wondering about whether a long-life Qualcomm Snapdragon PC is for you, Dell would like a word. Dell's new 14-inch Latitude 7400 2-in-1 achieves a simply incredible 18 hours of battery life using a powerful Intel 8th-gen Whiskey Lake process...
Bottom line Though more airlines are including power plugs, the real test of a laptop is running from appointment to appointment, without any promise of a laptop charger in sight. That's been the case for buying a Qualcomm Snapdragon PC—more so than performance, whic...
0%
techadvisor.co.uk
Updated:
2019-12-08 05:40:12
The Dell Latitude 7400 2-in-1 is one of the best-looking business laptops around, with a stylish metal design and a smart hybrid mechanism – but that's not enough to earn plaudits in the competitive world of office machines. This rig pairs its smart look...
Bottom line Similarly, it's a superior option if you want a hybrid machine for tablet and laptop use – or if you just want something that looks more stylish than the ThinkPad.However, the Latitude falls behind elsewhere. Its keyboard and trackpad aren't as good as th...
70%
Digitaltrends.com
Updated:
2020-05-09 04:49:54
The days of businesses buying chunky “enterprise” laptops in bulk are waning. These days, we all want to use a sleek, modern laptop, regardless of whether we're at work or at home. The Dell Latitude 7400 2-in-1 knows this, offering the security features I...
Good Some of the best battery life we've seen, Rock-solid build quality, Excellent productivity performance, ExpressSign-in works as advertised, Great keyboard and touchpad...
Bad Overpriced, No discrete graphics option...
Bottom line Yes, if you have the money. It's the best Full HD 14-inch 360-degree convertible 2-in-1 you can buy, especially if battery life and security matter to you.Editors' RecommendationsThe best laptop deals for April 2020: Dell XPS 13, HP Spectre X360, and more...
90%
itpro.co.uk
Updated:
2020-05-29 11:49:07
Sign up for our daily newsletterImage 1 of 9The latest Dell Latitude doesn't look like a Dell Latitude. It's a far more stylish machine than we're used to seeing from this well-established range of business devices, so it'll look at home on the sofa a...
Good Screen has fantastic colour and contrast, Excellent convertible design, Good port versatility, Internal access available...
Bad CPU could be faster, Screen isn't bright enough, Keyboard and trackpad are middling...
Bottom line The screen and CPU don't fulfil their potential here, but in every other department the Latitude is deeply impressive – which makes it a worthwhile option for versatile, stylish working...
80%
notebookcheck.net
Updated:
2019-11-13 16:45:45
Business High End. Dell's 14-inch business laptop boasts a long battery life, an excellent keyboard and a fast NVMe SSD. The matte IPS display, however, could have a greater maximum brightness. In addition, the fan emits a high-pitched whistling noise...
Good IPS display, slim and stylish metal case, narrow bezel display, good system performance, excellent keyboard, long battery life, easy to maintain/upgrade, quiet operation, Thunderbolt 3...
Bad maximum screen brightness could be higher, no display alternatives, CPU turbo is hardly ever used on battery power, if at all, whistling fan...
Bottom line The Dell Latitude 7400 is a bit more compact and lighter than its predecessor. The device gains in attractiveness due to its narrow bezel display. The innards are in conformance with the latest trends in the industry. A Whiskey Lake quad-core processor pr...
87%
neowin.net
Updated:
2019-11-13 16:45:45
Dell's Latitude 7400 2-in-1 has all of the things that you'd expect from a premium business convertible, such as eighth-gen vPro processors, a 4G LTE option, and an aluminum build. It packs a 14-inch FHD display with pen support, narrow bezels, and more.W...
Bottom line The Dell Latitude 7400 2-in-1 is a solid business laptop, and again, solid is the key word here. It just doesn't disappoint in any area. It has great performance, decent battery life, a good keyboard, and a comfortable trackpad.I really only have three co...
80%
zdnet.com
Updated:
2019-11-13 16:45:45
You can argue about Apple's use of the term 'entry-level' for a laptop that has a starting price of £1299/$1299, but this new 13-inch model is certainly better value for money than its Touch Bar-less predecessor. It provides a major increase in performanc...
0%
techaeris.com
Updated:
2019-11-13 16:45:45
This past January, during CES 2019, Dell made a special announcement of the flagship Dell Latitude 7400 2-in-1. The major selling points of this 2-in-1 laptop were its battery life and crazy portable form factor. We've seen slim laptops before, but Dell m...
Good Impossibly small and portable, 14" screen in a small footprint, Clean industrial design, Nice vibrant display with nearly no bezels, Good performance, Great battery life, Decent prices when on sale...
Bad Optional dock is massive, Speakers aren't anything special, Basic webcam, would be nice to see better webcams in laptops, Price may be too much for some to stomach, Screen needs to be brighter...
Bottom line The 2019 Dell Latitude 7400 2-in-1 is an amazing 14″ laptop that manages to pack a lot into a small form factor. That 14″ display in that thin and light form factor is just an amazing feat. While the display's peak brightness didn't impress me, the rest o...
91%
zdnet.com
Updated:
2019-11-13 16:45:45
Dell's Latitude 7400 2-in-1 is a 14-inch laptop that is best described as a convertible, in that, the keyboard folds around behind the display, rather than detaching. This definition of the machine is offered because Dell also offers a 7200 2-in-1 that ha...
Good Metal body, Ports aplenty, Battery life...
Bad Display, Not the battery you were told about, Flaky fingerprint reader...
80%
laptopmedia.com
Updated:
2019-11-13 16:45:46
Make no mistakes, guys, this laptop sits deep in the premium segment. It starts at $1299, but you would surely want a higher spec configuration, as at this price you only get 4GB of RAM and a 768p display. So, Dell is basically pushing you to get the $149...
Good Good performance in short tasks, Comfortable for typing keyboard, Good build quality with a choice between aluminum and carbon fiber, Display doesn't use PWM to adjust its brightness levels, Incredibly high contrast ratio, Optional IR face recognition and...
Bad Gets warm pretty quickly, Keycaps are on the smaller side, High retail price, Some unevenness in the luminosity...
Bottom line Let's put it straight – Dell Latitude 14 7400 is an amazing device. Yes, you need to pay a premium to get it, but you also get pretty much what you pay for – optional IR face recognition, as well as a fingerprint reader, a choice of aluminum and carbon fi...
0%
hothardware.com
Updated:
2019-11-13 16:45:46
The Dell Latitude 7400 2-in-1 is an almost-perfect example of a modern business laptop. It's light, sleek, powerful, and flexible. And we mean that quite literally -- its 360-degree hinge give users the ability to use it as a regular laptop with a touch-e...
Good Strong performance, Compact, thin and light, Fantastic battery life, Excellent vibrant touch display, Comfortable Chiclet Keyboard, Full-sounding Speakers, Lots of I/O, Aggressive Pricing...
Bad Pricey, Stylus is an optional up-charge, Glossy display sometimes shows glare, FHD Only Panel Option...
Bottom line The Dell Latitude 7400 2-in-1 is intended to be a ThinkPad X1 Yoga competitor and it hits the mark. It's smaller, lighter and just as powerful as that machine in almost all use cases. It fell slightly short of the ThinkPad X1 Carbon in a couple of PCMark...
0%
topnewreview.com
Updated:
2019-11-13 16:45:46
Co-ordinate your work<img class="aligncenter" src=" width="643" height="372" />This will help us improve your ad experience. We will try not to show you such ads again.This item is. Add Comments (Max 320 characters)This will help us improve you...
Bottom line You might expect perfection at this price, and that's not what you get, but it's solid, stylish and practical...
80%
Laptopmag.com
Updated:
2019-11-13 16:45:46
The Dell Latitude 7400 2-in-1 (starting at $1,599, $2,802 as tested) feels like the debut of a new class of Dell business laptops. That said, it's probably best you forget everything you associate with the name Latitude and, instead, think about the Lati...
Good Sleek, modern design, Strong performance, 13+ hours of battery life, Proximity sign-in feature works well...
Bad Display could be brighter, Poor speakers...
Bottom line With a modern design and phenomenal battery life, the Latitude 7400 2-in-1 is Dell's best business laptop yet...
80%
pcworld.com_techhive.com
Updated:
2019-11-13 16:45:46
If you've been wondering about whether a long-life Qualcomm Snapdragon PC is for you, Dell would like a word. Dell's new 14-inch Latitude 7400 2-in-1 achieves a simply incredible 18 hours of battery life using a powerful Intel 8th-gen Whiskey Lake process...
Good Best-in-class performance, Battery life that equals a Qualcomm Snapdragon PC, Compact, yet with a 14-inch screen...
Bad Nearly $3,000 as reviewed...
Bottom line Dell's Latitude 7400 2-in-1 offers leading-edge performance and true all-day battery life, all within a compact (though pricey!) business notebook...
100%
notebookcheck.net
Updated:
2019-11-13 16:45:48
Hot contender. Dell's premium business models have never been more XPS-like, but with the sweeping changes come significant challenges. With its Core i7-8665U CPU, 16 GB RAM, and NVMe SSD, the $2,800 Latitude 7400 2-in-1 certainly isn't slow, but can it t...
Good beautiful aluminum case, heavy, sturdy construction, haptically-pleasing materials that also resist fingerprints, excellent input devices, good LCD color saturation/accuracy and contrast, long battery runtimes, strong wireless performance, very good spea...
Bad major thermal constraints lead to disappointing/inconsistent performance for the i7, device becomes uncomfortably hot under load, underwhelming PCMark results, weak brightness and highly reflective display finish, memory is not upgradeable (soldered), no...
Bottom line The Latitude 7400 2-in-1 is an ambitious revision within a market where typically conservative and incremental are the default philosophies. In some ways, it's a breath of fresh (hot!) air, but it's not without its problems.While aesthetically and haptica...
87%
laptopmedia.com
Updated:
2020-04-17 06:44:28
It is an astonishingly sexy little machine built entirely out of aluminum. There are some interesting features inside, including the ExpressSign-in, which works with a specially developed proximity sensor, which wakes up the laptop when you are around and...
Good Stylish and strong all-aluminum design and Gorilla Glass 5 screen protection, Covers 95% of sRGB colors (SHP14A2) and has a great color accuracy when our Gaming and Web design profile is present, Great battery life, Detects your presence and unlocks the l...
Bad Premium price tag, Memory is soldered to the motherboard, Get's really warm under heavy load...
Bottom line Now, let's put it straight, the Latitude 7400 2-in-1 is not a cheap laptop. Even the most budget-conscious offering costs around $1100 and has only 128GB of SSD storage. If you bump up the storage and choose a faster processor, your price might reach as h...
0%
Laptopmag.com
Updated:
2020-06-06 06:41:27
Dell's Latitude 7400 didn't get overhauled in the same way as its convertible sibling, the Latitude 7400 2-in-1, but it's a good business laptop regardless. What stands out most is the laptop's 13-plus hours of battery life, fast performance and extensive...
Good Epic battery life, Fast performance, Standard three-year warranty, Useful security features...
Bad Poor viewing angles (with SafeScreen off), Thin speakers, Bland design, Pricey...
Bottom line Dell's Latitude 7400 is an impressive business laptop with very long battery life, but there are more exciting options on the market...
0%
Country Distributor
United Kingdom 1 distributor(s)