location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega 870 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9575
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P6PTY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184148341
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
DELL P6PTY user manual (12.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Me and My Dell (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega 870 Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Hybrid (2-in-1) Convertible (Folder) Silver
  • - Intel® Core™ i7 i7-8705G 3.1 GHz
  • - Touchscreen 15.6" 4K Ultra HD 3840 x 2160 pixels LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - 512 GB SSD
  • - AMD Radeon RX Vega 870 4 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 75 Wh 130 W
  • - Windows 10 Home 64-bit
Guarantee: 2 Years ProSpt
Long product name DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega 870 Wi-Fi 5 (802.11ac) Windows 10 Home Silver :
The short editorial description of DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega 870 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Intel Core i7-8705G (8M Cache, 3.1GHz), 16GB DDR4 2400MHz, 512GB SSD, 15.6" 4K UHD (3840x2160) Touch, Intel HD Graphics 630 + AMD Radeon RX Vega 870 (4GB), WLAN 802.11ac, Bluetooth 4.1, Windows 10 Home 64-bit
More>>>
DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega 870 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
The official marketing text of DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega 870 Wi-Fi 5 (802.11ac) Windows 10 Home Silver as supplied by the manufacturer

Impossibly thin. Improbably powerful.

Our most powerful 15-inch 2-in-1. Built with the first-ever quad-core 8th Gen Intel® Core™ processor with Radeon™ Vega M discrete graphics on a single chip.

Performance that packs a punch

The best. From start to finish: One tiny chip houses both an incredibly powerful 8th Gen Intel® Core™ processor with custom Radeon® RX Vega M discrete graphics plus 4GB of dedicated high-bandwidth memory, so you’ve got the ultimate in creating and processing power in an impossibly thin machine. Get the performance you need for rich content creation, editing or viewing 4K content, high-powered gaming or mega-tasking.

Star performer: Meet Dell’s most powerful 15-inch 2-in-1. With new 8th Gen Intel® Quad Core CPUs, more cores means increased performance, even with multiple applications running.

Power engineered for perfection: Dell Power Manager, engineered by Dell, allows users to customize their laptop acoustics, temperature and performance based on their preferences. It also dynamically delivers the maximum power from your processor while monitoring and managing system temperatures.

Adapts to the way you work: A built in gyroscope and accelerometer can differentiate between lap and tabletop positioning, upping your system’s performance while you’re working on your desktop, knowing you are not in contact with the base and adjusting the temperature accordingly.

Go all day: More power doesn’t mean more plugging in. With up to 15 hours, 53 minutes of battery life with FHD, your uber-powerful 2-in-1 can handle your big projects while you’re on the go.

Cooler than ever

The XPS 15 2-in-1 is built with ultra-thin GORE™ Thermal Insulation, which provides thermal conductivity levels lower than air in a thin, flexible format, to keep your system cool while it works hard. Dual large aspect ratio liquid crystal polymer fans maximize airflow in your 2-in-1, while three composite heat pipes are utilized to quickly cool the CPU under intense workloads. To keep the user cool, synthetic graphite heat spreaders help spread heat across the device while GORE Thermal Insulation helps to insulate that heat from the end user. These advanced thermal solutions maximize performance in the thinnest form factor possible.

Views beyond limit. Color beyond measure

Less border, more pixels: We've improved every part of the display. Enjoy a next-gen InfinityEdge screen that seems endless with an 18% thinner border—just 4.7mm wide. See every detail with stunning 4K Ultra HD resolution packing 8 million pixels, for big, glorious, pinpoint-precise images—no blurry edges or jagged lines, no need to zoom in when editing photos.

Picture perfect: The 100% Adobe RGB with 1500:1 contrast ratio display covers a wider color gamut and can show shades of color that are outside the range of a conventional panel (sRGB), so you can see more of what you see in real life.

Beautiful from any angle: The anti-reflective screen combined with superior 400-nit brightness frees you to enjoy your entertainment outdoors. Plus, the IPS panel provides a wider viewing angle, so you can share your screen without missing a thing.

Introducing Dell Cinema

CinemaColor
Visuals appear every bit as vibrant as the world around you. Engineered with best-in-class panel technology, combined with advanced hardware and software to power content with a superior dynamic range – delivering the deepest blacks, the most dazzling brights and more vivid detail across the entire color spectrum.

CinemaStream
Killer Wireless channels maximum bandwidth to your videos or music for a seamless, stutter-free experience.

CinemaSound
Waves MaxxAudio® Pro boosts volume and clarifies every tone, so you experience studio-quality sound.

Divine innovation

Slim and strong: The smallest, thinnest 15.6-inch 2-in-1, the XPS maintains its sleek form and incredible performance with innovative approaches to power in a space-saving design.

Keys to success: The innovative MagLev keyboard design reduces the thickness of your keyboard by 24% without compromising the typing experience. First to introduce this revolutionary design to a laptop, the XPS 15 2-in-1 keyboard uses magnets in this new design, allowing for a thinner form factor and more reliable keyboard.

Premium materials: The XPS 2-in-1 is crafted from strong, sleek machined aluminum with a carbon fiber palm rest for maximum strength and minimal weight. Corning® Gorilla® Glass 4 is twice as damage resistant compared to competitive products.

Take note: The optional Dell Premium Active Pen delivers precise pressure sensitivity (4096), tilt functionality for detail shading while drawing and low lag for the most natural, accurate stylus experience. Write, draw, doodle or take notes with ease, then attach it magnetically to your 2-in-1 when you’re finished.

Connect. Communicate. Create.

You are the password: Choose between two secure, personalized ways to log on. The infrared camera with Windows Hello recognizes your face, unlocking your XPS with secure facial recognition technology. The optional fingerprint reader integrated into the power button lets you log on with just a touch.

Strike up a conversation: Your 2-in-1 responds to your voice from up to 14 feet away, thanks to four built-in mics, Microsoft Cortana and Waves-enabled speech technology. Control playlists and access schedules regardless of background noise.

Leading-edge connectivity: The two Thunderbolt™ 3 and two USB Type-C ports allow you to charge your 2-in-1, connect to and power multiple devices (including support for up to two 4K displays). Your Thunderbolt™ 3 allows for data transfers up to 40Gbps -- 8 times that of a USB 3.0.

Advanced docking: The XPS 15 2-in-1 can be used with Dell docking solutions, featuring single-cable connections for power, Ethernet, audio and video. Add the optional Dell Thunderbolt™ Dock for faster data transfers and support for up to three Full HD displays or two 4K displays.

Eco-wise

Saving our seas: Twenty-five percent of our packaging material consists of ocean plastics collected from coastal areas, while the remaining 75% is made up of other recycled plastics.

Power efficient: The XPS 15 2-in-1 is ENERGY STAR® certified.

Smarter materials: Free of materials like cadmium, lead, mercury and some phthalates, it’s also EPEAT® Gold registered and BFR/PVC-free.

Recycle-friendly: 90% of the laptop’s parts can be easily recycled or reused.

Short summary description DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega 870 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega 870 Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL XPS 15 9575, Intel® Core™ i7, 3.1 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega 870 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega 870 Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

DELL XPS 15 9575. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8705G, Processor frequency: 3.1 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver

Performance that packs a punch
Performance that packs a punch

The best. From start to finish: One tiny chip houses both an incredibly powerful 8th Gen Intel® Core™ processor with custom Radeon® RX Vega M discrete graphics plus 4GB of dedicated high-bandwidth memory, so you’ve got the ultimate in creating and processing power in an impossibly thin machine. Get the performance you need for rich content creation, editing or viewing 4K content, high-powered gaming or mega-tasking. Watch Video

Star performer: Meet Dell’s most powerful 15-inch 2-in-1. With new 8th Gen Intel® Quad Core CPUs, more cores means increased performance, even with multiple applications running.

Power engineered for perfection: Dell Power Manager, engineered by Dell, allows users to customize their laptop acoustics, temperature and performance based on their preferences. It also dynamically delivers the maximum power from your processor while monitoring and managing system temperatures.

Adapts to the way you work: A built in gyroscope and accelerometer can differentiate between lap and tabletop positioning, upping your system’s performance while you’re working on your desktop, knowing you are not in contact with the base and adjusting the temperature accordingly.

Go all day: More power doesn’t mean more plugging in. With up to 15 hours, 53 minutes of battery life* with FHD, your uber-powerful 2-in-1 can handle your big projects while you’re on the go.

Cooler than ever
Cooler than ever

The XPS 15 2-in-1 is built with ultra-thin GORE™ Thermal Insulation, which provides thermal conductivity levels lower than air in a thin, flexible format, to keep your system cool while it works hard. Dual large aspect ratio liquid crystal polymer fans maximize airflow in your 2-in-1, while three composite heat pipes are utilized to quickly cool the CPU under intense workloads. To keep the user cool, synthetic graphite heat spreaders help spread heat across the device while GORE Thermal Insulation helps to insulate that heat from the end user. These advanced thermal solutions maximize performance in the thinnest form factor possible.

Views beyond limit. Color beyond measure
Views beyond limit. Color beyond measure

Less border, more pixels: We've improved every part of the display. Enjoy a next-gen InfinityEdge screen that seems endless with an 18% thinner border—just 4.7mm wide. See every detail with stunning 4K Ultra HD resolution packing 8 million pixels, for big, glorious, pinpoint-precise images—no blurry edges or jagged lines, no need to zoom in when editing photos.

Picture perfect: The 100% Adobe RGB with 1500:1 contrast ratio display covers a wider color gamut and can show shades of color that are outside the range of a conventional panel (sRGB), so you can see more of what you see in real life.

Beautiful from any angle: The anti-reflective screen combined with superior 400-nit brightness frees you to enjoy your entertainment outdoors. Plus, the IPS panel provides a wider viewing angle, so you can share your screen without missing a thing.

Divine innovation
Divine innovation

Slim and strong: The smallest, thinnest 15.6-inch 2-in-1, the XPS maintains its sleek form and incredible performance with innovative approaches to power in a space-saving design.

Keys to success: The innovative MagLev keyboard design reduces the thickness of your keyboard by 24% without compromising the typing experience. First to introduce this revolutionary design to a laptop, the XPS 15 2-in-1 keyboard uses magnets in this new design, allowing for a thinner form factor and more reliable keyboard.

Take note: The optional Dell Premium Active Pen delivers precise pressure sensitivity (4096), tilt functionality for detail shading while drawing and low lag for the most natural, accurate stylus experience. Write, draw, doodle or take notes with ease, then attach it magnetically to your 2-in-1 when you’re finished.

Connect. Communicate. Create.
Connect. Communicate. Create.

You are the password: Choose between two secure, personalized ways to log on. The infrared camera with Windows Hello recognizes your face, unlocking your XPS with secure facial recognition technology. The optional fingerprint reader integrated into the power button lets you log on with just a touch.

Strike up a conversation: Your 2-in-1 responds to your voice from up to 14 feet away, thanks to four built-in mics, Microsoft Cortana and Waves-enabled speech technology. Control playlists and access schedules regardless of background noise.

Leading-edge connectivity: The two Thunderbolt™ 3 and two USB Type-C ports allow you to charge your 2-in-1, connect to and power multiple devices (including support for up to two 4K displays). Your Thunderbolt™ 3 allows for data transfers up to 40Gbps -- 8 times that of a USB 3.0*.

Advanced docking: The XPS 15 2-in-1 can be used with Dell docking solutions, featuring single-cable connections for power, Ethernet, audio and video. Add the optional Dell Thunderbolt™ Dock for faster data transfers and support for up to three Full HD displays or two 4K displays.

Eco-wise
Eco-wise

Saving our seas: Twenty-five percent of our packaging material consists of ocean plastics collected from coastal areas, while the remaining 75% is made up of other recycled plastics.

Power efficient: The XPS 15 2-in-1 is ENERGY STAR® certified.

Smarter materials: Free of materials like cadmium, lead, mercury and some phthalates, it’s also EPEAT® Gold registered* and BFR/PVC-free*.

Recycle-friendly: 90% of the laptop’s parts can be easily recycled or reused.

Elegance in every element
Elegance in every element

The XPS 2-in-1 is crafted from strong, sleek machined aluminum in either Platinum Silver or Brushed Onyx. The woven carbon fiber palm rest ensures maximum strength and minimal weight. Constructed with Corning® Gorilla® Glass 4, the screen is twice as damage resistant compared to competitive products.

Unite your devices with Dell Mobile Connect.
Unite your devices with Dell Mobile Connect.

Seamless PC/smartphone integration: Access multiple devices without dividing your attention—Dell Mobile Connect pairs your iOS or Android smartphone with your laptop.

Limit disruptions: With Dell Mobile Connect, you get the option to channel notifications from phone calls, SMS, IMs and other apps right to your laptop. Keep your focus on a single screen and respond only when it’s convenient for you.

Maintain your privacy: Your phone connects to your PC via Dell Mobile Connect’s point-to-point, secure connection so your data is never exposed via unsecure internet connections.

Design
Color name
Silver
Product type *
Hybrid (2-in-1)
Product color *
Silver
Form factor *
Convertible (Folder)
Housing material
Aluminum, Carbon fiber
Market positioning
Business
Display
Touchscreen type
Capacitive
Display diagonal *
15.6"
Display resolution *
3840 x 2160 pixels
Touchscreen *
Yes
HD type
4K Ultra HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display bezel technology
InfinityEdge
Display brightness
400 cd/m²
Pixel pitch
0.00353 x 0.00353" (0.0896 x 0.0896 mm)
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8705G
Processor cores
4
Processor threads
8
Processor boost frequency
4.1 GHz
Processor frequency *
3.1 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 2270
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake G
Bus type
DMI
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
Maximum number of PCI Express lanes
8
PCI Express slots version
3.0
PCI Express configurations
2x4
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
AMD Radeon RX Vega 870
Discrete graphics card memory
4 GB
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3271-CG
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
867 Mbit/s
Antenna type
2x2
WLAN controller model
Killer Wireless-AC 1435
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Motherboard chipset
Intel GL82QM175
Keyboard
Pointing device
Touchpad
Keyboard language
Belgian
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
McAfee, Microsoft Office
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 58.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
130411
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
75 Wh
Battery voltage
11.4 V
Battery recharge time
4 h
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.5 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
13.9" (354 mm)
Depth
9.25" (235 mm)
Height (front)
0.354" (9 mm)
Height (rear)
0.63" (1.6 cm)
Weight *
4.41 lbs (2 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
USB Power Delivery revision
2.0
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
EPEAT rating
84.13%
On/off button
Yes
Disclaimer DELL XPS 15 9575 Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega 870 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
Disclaimer

Actual configuration might differ from illustration