DELL logo

DELL Latitude E6320 Intel® Core™ i5 i5-2540M 13.3" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15713
Info modified on:
28 Jan 2025, 10:21:27
Short summary description DELL Latitude E6320 Intel® Core™ i5 i5-2540M 13.3" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Gray:

DELL Latitude E6320, Intel® Core™ i5, 2.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description DELL Latitude E6320 Intel® Core™ i5 i5-2540M 13.3" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black, Gray:

DELL Latitude E6320. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2.6 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.