DELL logo

DELL OptiPlex 7780 Intel® Core™ i9 i9-10900 27" 1920 x 1080 pixels Touchscreen All-in-One PC 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77619
Info modified on:
20 Dec 2024, 04:21:00
Short summary description DELL OptiPlex 7780 Intel® Core™ i9 i9-10900 27" 1920 x 1080 pixels Touchscreen All-in-One PC 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Black, Silver:

DELL OptiPlex 7780, 27", Full HD, Intel® Core™ i9, 32 GB, 512 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7780 Intel® Core™ i9 i9-10900 27" 1920 x 1080 pixels Touchscreen All-in-One PC 32 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Black, Silver:

DELL OptiPlex 7780. Product type: All-in-One PC. Display diagonal: 27", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i9, Processor frequency: 2.8 GHz. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.