location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7285
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N002L728512EMEA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
DELL N002L728512EMEA user manual (8.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Black
  • - Intel® Core™ i5 i5-7Y54 1.2 GHz
  • - Touchscreen 12.3" 2880 x 1920 pixels LED backlight 3:2
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 615
  • - Bluetooth 4.2
  • - 34 Wh 45 W
  • - Windows 10 Pro 64-bit
Long product name DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black :
The short editorial description of DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black

Intel Core i5-7Y54 (4MB Cache, 1.2 GHz), 8GB 1866MHz LPDDR3, 256GB M.2 PCIe SSD, 12.3" Touch 2880 x 1920, WebCam, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black:
The official marketing text of DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black as supplied by the manufacturer

Unlimited potential comes standard.

The world’s thinnest and lightest windows based commercial 2-in-1 combines an immersive display with long battery life and optional keyboard to keep you productive

Keep your work in motion

Lean and agile: Work anywhere thanks to the thinnest, lightest and smallest commercial 2-in-1 that weighs 1.5 pounds*.Upgrade your 2-in-1 with a productivity keyboard or a wireless keyboard perfect for working at your desk or on the go.

An outstanding display: Confidently present your projects and enjoy the crystal clear view of the detachable Sharp IGZO 3K screen. The thin border and elegant display adds a gorgeous finish to your work while giving it plenty of room to breathe.

Adapts to every task: Your Latitude is the only 2-in-1 with the ability to transition between four modes: tent, laptop, slate, and tablet. Easily work at your desk, on the run, or with coworkers.

Productivity that’s light on its feet

Capture your ideas: Your 2-in-1 supports an active pen with less lag, for an experience that’s as close to writing with a pen and paper as possible. Use the new quick launch button from the latest Windows update to take notes over the lock screen.

Work wire free: Place your Latitude on an available wireless charging mat* and let it power your 2-in-1 without having to plug in, freeing you from wires and cords and letting you work without restraint.

Extended efficiency: Choose from two optional keyboards with 22WHr of power to make the most of your workflow. The productivity keyboard features its own battery so it stays powered longer, letting you extract the maximum amount of efficiency from your day. The wireless keyboard makes it easy to keep working without having to stop and plug in. You have the freedom to work anywhere without being tied to your desk.

Built to perform: Intel® Core I processors provide plenty of power for you to master your longest workday.

As flexible as your workday

Simplify your workspace
Eliminate cable clutter and enjoy a clean, organized workspace thanks to extensive connectivity options. Streamline your workflow using the USB Type C connectivity with an available Dell Dock, Dell Thunderbolt or the Dell Wireless Dock.

You are the password
Login with one look via an infrared camera and Windows Hello. It’s the ultimate way to protect your credentials.

Diagnostics, anywhere
Intel® vPro™ manages and protects your device from software attacks. Diagnose and repair your Latitude 7285 2-in-1 remotely, all while reducing power use.

Short summary description DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black:
This short summary of the DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7285, Intel® Core™ i5, 1.2 GHz, 12.3", 2880 x 1920 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 12.3" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 7285. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7Y54, Processor frequency: 1.2 GHz. Display diagonal: 12.3", Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 615. Operating system installed: Windows 10 Pro. Product color: Black

Design
Product type *
Hybrid (2-in-1)
Product color *
Black
Form factor *
Convertible (Detachable)
Display
Display diagonal *
12.3"
Display resolution *
2880 x 1920 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
3:2
Display brightness
400 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7Y54
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
1.2 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1515
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
4.5 W
Configurable TDP-up frequency
1.6 GHz
Configurable TDP-up
7 W
Configurable TDP-down
3.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
10
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 615
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
950 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591E
Audio
Audio chip
Realtek ALC3253CG
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Auto focus
Yes
Rear camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
20.5 X 16.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95452
Conflict-Free processor
Yes
Battery
Number of battery cells
2
Battery capacity *
34 Wh
Battery voltage
11.4 V
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 420000" (0 - 10668 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
10.8" (274.8 mm)
Depth
8.24" (209.2 mm)
Height
0.311" (7.9 mm)
Weight (tablet mode)
24.7 oz (700 g)
Weight *
3 lbs (1.36 kg)
Packaging content
Stylus pen
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-19 01:48:15
Uk has collected 21 expert reviews for DELL Latitude 7285 Intel® Core™ i5 i5-7Y54 Hybrid (2-in-1) 31.2 cm (12.3") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itpro.co.uk
Updated:
2018-01-19 01:48:15
Sign up for our daily newsletter Image 1 of 7 The Latitude 7285 represents an uncompromising view of what a 2-in-1 can be. Dell has clearly taken inspiration from the 'form follows function' principle, concerning itself more with creating a solid, well-...
Good Excellent screen, Decent keyboard, Sturdy...
Bad Unappealing design, Restrictive hinge design, Pricey...
Bottom line While the Latitude offers a great tablet experience with one of the best screens available, it ultimately breaks the fundamental rule of 2-in-1s: it's simply too awkward and heavy to use as a complete package. At this price, there's simply more compell...
60%
techadvisor.co.uk
Updated:
2018-01-19 01:48:15
The Dell Latitude 7285 2-in-1 is a business hybrid that attempts to merge the best bits of tablets and laptops. It has an ultra-stiff keyboard like a good laptop, but also a detachable tablet part with a high-resolution display and a narrow surround. Whi...
Bottom line There's just one major problem with the Dell Latitude 7285 other than its high price. Its seven-hour battery isn't what we hope for in a hybrid that is otherwise a portable wonder, with a small footprint and great keyboard quality for its class.That the D...
70%
notebookcheck.net
Updated:
2018-01-19 01:48:15
Reliable travel companion! Dell presents us with a versatile 12-inch convertible in a timeless modest and elegant design. A very frugal Intel CPU runs inside. Whether this promises a long battery life and how the Dell Latitude 7285 performs, you can find...
Good elegant design, robust case with good workmanship, very good 3K touch display with high color space coverage, good system performance, Dell keyboard dock with included battery, silent operation, Active Pen, USB Type-C with Thunderbolt, good input devices...
Bad slightly high power consumption (due to lacking TDP limitation), relatively high price, battery life (despite having 2 batteries), high case temperatures under load, slight CPU throttling during constant load...
87%
zdnet.com
Updated:
2018-03-02 03:03:42
Tablets with detachable keyboards are an established segment of the mobile device market...
0%