location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3567 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3567
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N-3567-N2-313S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397064023270
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 3567 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i3 i3-6006U 2 GHz
  • - 15.6" Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR4-SDRAM 1 x 4 GB
  • - 1 TB HDD DVD Super Multi
  • - AMD Radeon R5 M430 2 GB Intel® HD Graphics 520
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion)
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 3567 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Black, Silver :
The short editorial description of DELL Inspiron 3567 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Black, Silver

Intel Core i3-6006U (4MB Cache, 2.7 GHz), 4GB DDR4, 1TB HDD, 39.624 cm (15.6 ") LED FHD 1920 x 1080, AMD Radeon R5 M430 2GB DDR3, DVD Super Multi, Webcam, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
DELL Inspiron 3567 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Black, Silver:
The official marketing text of DELL Inspiron 3567 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Black, Silver as supplied by the manufacturer

What you need. For all you do.

15-inch laptop for all your basic computing needs, featuring True Life displays and long battery life.

Features you can count on to power your day

Awesome audio clarity: The superior sound of Waves MaxxAudio® delivers impressive audio quality for the best music and video experience.

Transfer photos and videos: The SD media card reader makes it easy to transfer files straight from your camera to your laptop.

Connect in HD: Get in touch long-distance, record yourself for YouTube or web conference clearly with the HD webcam.

Crisp display: The HD, TrueLife display delivers a clear, bright image that’s easy on the eyes.

Designed for the real world — because that's where life happens.

We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

In for the long haul: Systems undergo at least 10,000 hours of highly accelerated life testing to ensure they’re ready for the real world.

Short summary description DELL Inspiron 3567 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Black, Silver:
This short summary of the DELL Inspiron 3567 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 3567, Intel® Core™ i3, 2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description DELL Inspiron 3567 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Black, Silver:
This is an auto-generated long summary of DELL Inspiron 3567 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 3567. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Silver

Design
Product type *
Laptop
Product color *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
6th gen Intel® Core™ i3
Processor model *
i3-6006U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-6000 Mobile Processor Series
Processor codename
Skylake
Bus type
OPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon R5 M430
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.9 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SSSR2UW
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
91157
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
15" (380 mm)
Depth
10.2" (260.3 mm)
Height
0.931" (23.6 mm)
Weight *
4.96 lbs (2.25 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:46:29
Uk has collected 21 expert reviews for DELL Inspiron 3567 Intel® Core™ i3 i3-6006U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M430 Windows 10 Home Black, Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
laptopmedia.com
Updated:
2018-03-24 02:46:29
The design of the computer is reminiscent of the older Inspiron 15 3558 model with some slight changes here and there. All in all, it carries the burden of being a plastic device but Dell says that they have tested the durability of the device, but since...
Good Pleasant keyboard experience, Able to maintain very good outside temperatures, Energy efficient CPU, PWM is of a high frequency, making it far less harmful...
Bad Poor Full HD display, Unnecessary risky hinge mount, Limited storage options...
Bottom line First, we have to mention that when you buy a device in this price range, you should not have high expectations from the poor laptop. It is created to suit the needs of a college student – a little MS Office here, a little video entertainment there and a...
0%