DELL logo

DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76128
Info modified on:
26 Jun 2024, 05:17:32
Short summary description DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black:

DELL OptiPlex 7440, 23.8", Full HD, Intel® Core™ i5, 8 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Wi-Fi 5 (802.11ac) Black:

DELL OptiPlex 7440. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.