location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3680 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3680
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KJ8XW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184865156
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:34:40
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 3680 Tower Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL KJ8XW user manual (34.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Precision 3680 Tower Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 3680 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-14700 (33MB Cache)
  • - 16GB DDR5-SDRAM (2 x 8) & 512GB SSD
Guarantee: 3 Years Basic Onsite
Long product name DELL Precision 3680 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black :
The short editorial description of DELL Precision 3680 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black

Intel Core i7-14700 (33MB Cache), 16GB DDR5-SDRAM, 512GB SSD, Intel UHD Graphics 770, LAN, Windows 11 Pro 64-bit
More>>>
DELL Precision 3680 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black:
The official marketing text of DELL Precision 3680 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black as supplied by the manufacturer

Exceptionally scalable performance in an entry tower design
The new 3680 Tower is Dell's fastest workstation for single-threaded tasks, featuring new 14th Gen Intel® Core™ processors with Unlimited Turbo Duration.

Short summary description DELL Precision 3680 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black:
This short summary of the DELL Precision 3680 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 3680, Intel® Core™ i7, i7-14700, 16 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description DELL Precision 3680 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black:
This is an auto-generated long summary of DELL Precision 3680 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

DELL Precision 3680. Processor family: Intel® Core™ i7, Processor model: i7-14700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Exceptional performance
Exceptional performance

Tear through workloads with new performance enhancements
With Unlimited Turbo Duration, processors run at unbelievable power levels and achieve turbo frequency whenever your workload demands it (125W CPUs only).

Best-in-class graphics
Configure up to 450W professional graphics from NVIDIA or AMD, with dual graphics options available.

Scalable performance
Up to 28TB of storage, configurable with 3x on-board M.2 SSDs and 3x SATA hard drives. Up to 128GB of DDR5 memory.

Reliable and secure
Reliable and secure

Mission-critical reliability
Available with Error Code Correcting (ECC) memory and Dell exclusive Reliable Memory Technology Pro, which detects and corrects single bit memory errors and maps out bad memory sections to avoid them being written to. RMT Pro also alerts you when your memory is at a critical level and needs replaced --- no more guessing.

Guarded and secure
Designed with security features such as TPM 2.0, lockable chassis, chassis intrusion detection, lockable and removeable storage, self-encrypting storage, and more.

Independent Software Vendor (ISV) certification
Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.

Extreme scalability in mini-tower design
Extreme scalability in mini-tower design

Lockable, removable front storage
Secure and accessible data storage.

Fast network speeds
Upload, download and stream with 1Gbe Ethernet (2.5GbE optional) and M.2 Wi-Fi 6E wireless.

Built-in upgradeability
Includes brackets and cables for easily installing SATA HDDs, even after purchase.

Experience a cooler and quieter system
Our new Premium Air Cooler & Air Shroud creates a cool air chamber over the CPU to manage thermals and stay quiet, even under heavy load.

Ready for Virtual Reality
Ready for Virtual Reality

Create fully-immersive AR and VR content with next generation AMD Radeon PRO and NVIDIA RTX™ professional graphics, and powerful performance normally found only in tower workstations.

Independent Software Vendor (ISV) certification
Independent Software Vendor (ISV) certification

Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.

AI ready workstation
AI ready workstation

Intelligently designed to support your latest AI initiatives, with scalable performance to meet the demanding requirements around training and testing models locally, as part of your AI infrastructure and strategy.

Dell Optimizer
Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Dell APEX PC-as-a-Service
Dell APEX PC-as-a-Service

Accelerate anywhere work experiences with customisable plans to help you deploy, manage, support devices. Leverage both the built-in protections of our secure commercial PCs and software protections for advanced threats to help ensure a trusted workplace for a predictable price per month.

Stay Secure, Be Productive

Organisations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations.

Blaze through your to-do list with AI-powered multitasking, features to get organised in a snap, and performance to speed demanding workloads to completion 42% faster on average.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700
Processor cores
20
Processor threads
28
Processor boost frequency
5.4 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5.3 GHz
Efficient-core Max Turbo Frequency
4.2 GHz
Performance-core base frequency
2.1 GHz
Efficient-core base frequency
1.5 GHz
Processor cache
33 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
16 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Non-ECC
Yes
Memory data transfer rate
4400 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2280 (22 x 80 mm)
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I219-LM
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
3
Ports & interfaces
USB 3.2 Gen 2x2 Type-C ports quantity
1
PowerShare
Yes
Number of USB ports with PowerShare support
2
DisplayPorts quantity
2
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Combo headphone/mic port
Yes
Number of rear USB ports
6
Number of front USB ports
4
Design
Chassis type *
Tower
Placement supported
Vertical
Water cooling system
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Viewing window
No
Intel® vPro™ Platform Eligibility
Yes
Performance
Market positioning
Business
Motherboard chipset
Intel W680
Audio chip
Realtek ALC3246-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Power
Power supply *
500 W
Power supply input voltage
90 - 264 V
Power supply input frequency
47/63 Hz
80 PLUS certification
80 PLUS Platinum
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating vibration
0.52 G
Non-operating vibration
2 G
Operating shock
40 G
Non-operating shock
105 G
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width *
6.81" (173 mm)
Depth *
16.5" (420.2 mm)
Height *
14.7" (372.9 mm)
Packaging content
Display included *
No
Cables included
AC
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Disclaimer DELL Precision 3680 Intel® Core™ i7 i7-14700 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Tower Workstation Black:
Disclaimer

Actual configuration might differ from illustration