Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Office
- - RF Wireless + Bluetooth
- - QWERTY Portuguese
- - Full-size (100%) Numeric keypad
- - Windows keys
- - Gray
- - 1 pc(s)
More>>>
Short summary description DELL KB700 keyboard RF Wireless + Bluetooth QWERTY Portuguese Gray:
This short summary of the DELL KB700 keyboard RF Wireless + Bluetooth QWERTY Portuguese Gray data-sheet is auto-generated and uses the product title and the first six key specs.
DELL KB700, Full-size (100%), RF Wireless + Bluetooth, QWERTY, Gray
Long summary description DELL KB700 keyboard RF Wireless + Bluetooth QWERTY Portuguese Gray:
This is an auto-generated long summary of DELL KB700 keyboard RF Wireless + Bluetooth QWERTY Portuguese Gray based on the first three specs of the first five spec groups.
DELL KB700. Keyboard form factor: Full-size (100%), Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTY, Recommended usage: Office. Product color: Gray