DELL logo

DELL Inspiron 5406 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 14" Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52445
Info modified on:
31 May 2024, 15:32:42
Short summary description DELL Inspiron 5406 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 14" Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Gray:

DELL Inspiron 5406, Intel® Core™ i7, 14", 1920 x 1080 pixels, 16 GB, 1 TB, Windows 10 Pro

Long summary description DELL Inspiron 5406 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 14" Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD Windows 10 Pro Gray:

DELL Inspiron 5406. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.