location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL G Series G2723H LED display 27" 1920 x 1080 pixels Full HD LCD Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
G Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2723H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2723H show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 01:37:56
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL G2723H user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL G Series G2723H LED display 27" 1920 x 1080 pixels Full HD LCD Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6cm (27") Full HD 1920 x 1080 LED IPS
  • - 0.5ms, 16:9, 400cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Guarantee: 3 Years Base Adv Ex
Long product name DELL G Series G2723H LED display 27" 1920 x 1080 pixels Full HD LCD Gray :
The short editorial description of DELL G Series G2723H LED display 27" 1920 x 1080 pixels Full HD LCD Gray

68.6cm (27") Full HD 1920 x 1080 LED IPS, 16:9, 400cd/m², 16.78M, 0.5ms, 178°/178°, 1000:1
More>>>
DELL G Series G2723H LED display 27" 1920 x 1080 pixels Full HD LCD Gray:
The official marketing text of DELL G Series G2723H LED display 27" 1920 x 1080 pixels Full HD LCD Gray as supplied by the manufacturer

Push limits and enjoy smooth, stutter-free gaming with a 27-inch monitor capable of up to 280Hz OC refresh rates.

Short summary description DELL G Series G2723H LED display 27" 1920 x 1080 pixels Full HD LCD Gray:
This short summary of the DELL G Series G2723H LED display 27" 1920 x 1080 pixels Full HD LCD Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL G Series G2723H, 27", 1920 x 1080 pixels, Full HD, LCD, 0.5 ms, Gray

Long summary description DELL G Series G2723H LED display 27" 1920 x 1080 pixels Full HD LCD Gray:
This is an auto-generated long summary of DELL G Series G2723H LED display 27" 1920 x 1080 pixels Full HD LCD Gray based on the first three specs of the first five spec groups.

DELL G Series G2723H. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Gray

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
0.5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
280 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Response time (fast)
3 ms
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
Pixel density
81.59 ppi
Horizontal scan range
30 - 312 kHz
Vertical scan range
48 - 280 Hz
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Display diagonal (metric)
27" (68.5 cm)
High Dynamic Range (HDR) supported
No
Color depth
8 bit
Colour gamut standard
sRGB
Color gamut
99%
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Flicker-free technology
Yes
Low Blue Light technology
Yes
Smart modes
RPG, Sports
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product color *
Gray
Color name
Ascent Gray
Front bezel color
Gray
Detachable stand
Yes
Feet color
Gray
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
HDCP version
1.4
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
19.6 kWh
Power consumption (typical) *
19.6 W
Power consumption (standby) *
0.3 W
Power consumption (max)
75 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-A to USB Type-B
Quick start guide
Yes
DisplayPort cable length
70.9" (1.8 m)
HDMI cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
24.1" (611.6 mm)
Depth (with stand)
7.89" (200.3 mm)
Height (with stand)
20.6" (523.9 mm)
Weight (with stand)
12.9 lbs (5.87 kg)
Width (without stand)
24.1" (611.6 mm)
Depth (without stand)
2.61" (66.3 mm)
Height (without stand)
14.3" (363.4 mm)
Weight (without stand)
8.6 lbs (3.9 kg)
Bezel width (side)
0.293" (7.43 mm)
Bezel width (top)
0.292" (7.42 mm)
Bezel width (bottom)
0.799" (2.03 cm)
Packaging data
Package width
5.51" (139.9 mm)
Package depth
31.9" (810 mm)
Package height
17.3" (439.9 mm)
Package weight
19.6 lbs (8.88 kg)
Sustainability
Sustainability certificates
RoHS
Doesn't contain
PVC/BFR
European Product Registry for Energy Labelling (EPREL) code
1223892
Technical details
Compliance certificates
RoHS
Disclaimer DELL G Series G2723H LED display 27" 1920 x 1080 pixels Full HD LCD Gray:
Disclaimer

Actual configuration might differ from illustration