DELL logo

DELL Venue 8 Intel Atom® 16 GB 8" 2 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13639
Info modified on:
19 Jul 2024, 20:05:03
Long product name DELL Venue 8 Intel Atom® 16 GB 8" 2 GB Wi-Fi 4 (802.11n) Android Black:

Venue 8 - 8.0", IPS, 1280 x 800, Atom Z2580 up to 2GHz, 2GB DDR2, 16 GB, HD Graphics, 4100mAh, 802.11b/g/n, GPS, Bluetooth 4.0, 2/5MP HD Webcam, Android 4.2.2, black

DELL Venue 8 Intel Atom® 16 GB 8" 2 GB Wi-Fi 4 (802.11n) Android Black:

Stunning features
High-def details:Enjoy every detail of your favorite apps, like Netflix, on a stunning HD screen.

Thin and light: At less than 9.5mm thin, you can lay this lightweight tablet on your lap. Relax with your favorite Android-based games, or pop it in your bag and get going.

Always up to date: Dell Venue 8 comes loaded with the latest Android —Jellybean operating system. Expect enhanced performance and fun new features.

Total access
All-access from anywhere: PocketCloud 2.0 gives you access to your content and applications from a PC, smartphone or tablet so you can update and share your files wherever you go.

GPS and location-based services: Know where you’re going and where you’ve been with location services that are available even when you’re offline.

Powerfully smooth productivity
High-performance: Speed through your to-do list with a powerful Intel® Atom™ (up to 2.0GHz Dual-Core) processor Z2580.

Power up: Spend more time away from the outlet and keep your schedule running smoothly with hours of battery life.

Store more: Take your multimedia and other files with you with up to 32GB5 of hard drive storage plus a micro SD slot for up to 128GB5 of additional storage.

Safe, secure coverage
Peace of mind: Add Accidental Damage Service to ensure your tablet stays protected. Rest easy. We’ll repair or replace your device in case of accidents, like spills, drops, falls or electrical surges.

Essential accessories for your Dell Venue 8 tablet
Complete your Dell Venue 8 tablet purchase with a stylus, headphones or spare USB charger. Look for these great products and more at checkout.

Getting started with your Dell Venue 8 Tablet
One year Limited Hardware Warranty8
Rest easy knowing your tablet is covered by Dell’s Limited Hardware Warranty. This warranty covers defects in materials or workmanship of your tablet for 1 year. If hardware issues cannot be resolved through remote diagnosis, Dell will provide a convenient way to return the product to a Dell repair facility. You can also get help anytime with things like learning the basics of how to use your tablet, finding drivers and downloads that provide more versatility or access an online tool to diagnose an issue. Simply go to our website at support.dell.com to find helpful technology tips, tricks and info 24/7.

Short summary description DELL Venue 8 Intel Atom® 16 GB 8" 2 GB Wi-Fi 4 (802.11n) Android Black:

DELL Venue 8, 8", 1280 x 800 pixels, 16 GB, 2 GB, Android, Black

Long summary description DELL Venue 8 Intel Atom® 16 GB 8" 2 GB Wi-Fi 4 (802.11n) Android Black:

DELL Venue 8. Display diagonal: 8", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: Z2580. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12.3 oz (350 g). Operating system installed: Android. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.