DELL logo

DELL E2422HS computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71137
Info modified on:
27 May 2024, 16:41:20
Bullet Points DELL E2422HS computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:
  • - 60.5cm (23.8") Full HD 1920 x 1080 LED IPS
  • - 8ms, 16:9, 250cd/m², 1000:1
  • - VGA, HDMI, DisplayPort
Guarantee:
3 Years Advance Exchange Service
Long product name DELL E2422HS computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:

60.5cm (23.8") Full HD 1920 x 1080 LED IPS, 16:9, 250cd/m², 16.7M, 8ms, 178°/178°, 1000:1

DELL E2422HS computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:

23.8-inch Full HD monitor with a wide viewing angle. Featuring height adjustability, built-in speakers and HDMI connectivity at an accessible price.

Short summary description DELL E2422HS computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:

DELL E2422HS, 23.8", 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL E2422HS computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black:

DELL E2422HS. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL E2422HS computer monitor 23.8" 1920 x 1080 pixels Full HD LCD Black E2422HS:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.