location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S Series S2722DC LED display 27" 2560 x 1440 pixels Quad HD LCD Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2722DC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-S2722DC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184567609 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 13:17:51
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell S2722DC Monitor User’s Guide (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell S2722DC Monitor Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell S2722DC Monitor Outline Dimension (12.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S Series S2722DC LED display 27" 2560 x 1440 pixels Quad HD LCD Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6cm (27") Quad HD 2560 x 1440 W-LED IPS
  • - 4ms, 16:9, 350 cd/m², 1000:1
  • - HDMI
Guarantee: 3 Years Base Adv Ex
Long product name DELL S Series S2722DC LED display 27" 2560 x 1440 pixels Quad HD LCD Gray :
The short editorial description of DELL S Series S2722DC LED display 27" 2560 x 1440 pixels Quad HD LCD Gray

68.6cm (27") Quad HD 2560 x 1440 W-LED IPS, 16:9, 350 cd/m², 16.7M, 4ms, 178°/178°, 1000:1
More>>>
DELL S Series S2722DC LED display 27" 2560 x 1440 pixels Quad HD LCD Gray:
The official marketing text of DELL S Series S2722DC LED display 27" 2560 x 1440 pixels Quad HD LCD Gray as supplied by the manufacturer

A 27″ QHD monitor with outstanding visuals and USB-C connectivity. One cable lets you transfer video, audio and data along with power delivery.

Short summary description DELL S Series S2722DC LED display 27" 2560 x 1440 pixels Quad HD LCD Gray:
This short summary of the DELL S Series S2722DC LED display 27" 2560 x 1440 pixels Quad HD LCD Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S Series S2722DC, 27", 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Gray

Long summary description DELL S Series S2722DC LED display 27" 2560 x 1440 pixels Quad HD LCD Gray:
This is an auto-generated long summary of DELL S Series S2722DC LED display 27" 2560 x 1440 pixels Quad HD LCD Gray based on the first three specs of the first five spec groups.

DELL S Series S2722DC. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Gray

Complement your space
Complement your space

A stunning setup: Bring modern elegance to any space with our stunning new Platinum Silver finish and a subtle textured back that gives your monitor a unique look. Plus, high functionality meets superb style with a three-sided ultrathin bezel design that allows you to see more with less distraction on this 27″ screen.

A superior screen: Experience 1.77 times more screen detail than FHD with the brilliant clarity and vibrant color of QHD (2560x1440) resolution. And In-Plane Switching (IPS) technology together with 99% sRGB color coverage lets you see extraordinary colors across a wide viewing angle.

Comfort comes first: Customize your views with a height-adjustable stand and a monitor that tilts, swivels and pivots so you look your best and feel your best during work sessions or movie binges.

Fantastic built-in features
Fantastic built-in features

Versatile connectivity: Easily charge and connect your laptop with USB-C connectivity and 65W of power delivery. This single-cable solution reduces cable clutter for a clutter-free desktop and transmits power, video, audio and data—all at once.

Perfect ports: Charging and connecting your storage devices, mobile phones and other peripherals just got easier with a conveniently placed, quick-access USB 3.2 Gen 1 Type-A port.

Engaging audio: Feel every beat pulse with built-in dual 3W integrated speakers.

Seamless switching: Built-in dual HDMI ports keep your devices always plugged in and let you effortlessly switch between streaming and console gaming.

Keep everything in order: Stay organized between applications, emails and windows on one screen using Dell Easy Arrange.

Stunning quality, modern comfort
Stunning quality, modern comfort

Leisure gaming: Smooth, tear-free experience with AMD FreeSync™ technology, featuring up to 75Hz refresh rate.

Easy on the eyes: This TÜV-certified monitor has a flicker-free screen with ComfortView, a feature that reduces harmful blue light emissions. It’s designed to help reduce eye fatigue even over extended viewing – like your next movie marathon.

Environmentally conscious features
Environmentally conscious features

Reducing waste: We’ve reduced our manufacturing impact on the environment with this monitor, which contains at least 25% post-consumer recycled plastics and is shipped Styrofoam-free, all in packaging made of at least 75% recycled cardboard.

Energy conservation: Save energy when your monitor is not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Advancing sustainability: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

A brand you can rely on
A brand you can rely on

As the World's number 1 monitor company, we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Premium Panel Exchange
Premium Panel Exchange

Dell Premium Panel Exchange allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
4 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080), 2048 x 1080, 2560 x 1440
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
5 ms
Pixel pitch
0.00918 x 0.00918" (0.233 x 0.233 mm)
Pixel density
109 ppi
Horizontal scan range
30 - 144 kHz
Vertical scan range
48 - 75 Hz
High Dynamic Range (HDR) supported
No
Surface hardness
3H
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Heat dissipation
528.88 BTU/h
Heat dissipation (typical)
60.39 BTU/h
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Design
Market positioning *
Business
Product color *
Gray
Front bezel color
Black
Detachable stand
Yes
Feet color
Gray
Ports & interfaces
Built-in USB hub *
No
USB upstream port type
USB Type-B
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
2
USB Power Delivery up to
65 W
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
Audio output
Yes
Headphone out *
No
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
4.33" (11 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Ergonomics
Swiveling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
18 kWh
Power consumption (typical) *
17.7 W
Power consumption (standby) *
0.3 W
Power consumption (max)
155 W
Power consumption (off)
0.2 W
AC input voltage
120 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
699422
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Stand included
Yes
Cables included
USB Type-C to USB Type-C
Quick start guide
Yes
DisplayPort cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
24.1" (611.6 mm)
Depth (with stand)
6.88" (174.7 mm)
Height (with stand)
20.1" (510.1 mm)
Weight (with stand)
15.8 lbs (7.16 kg)
Width (without stand)
24.1" (611.6 mm)
Depth (without stand)
2.18" (55.4 mm)
Height (without stand)
14.4" (364.6 mm)
Weight (without stand)
11.9 lbs (5.4 kg)
Bezel width (side)
0.293" (7.43 mm)
Bezel width (top)
0.292" (7.42 mm)
Bezel width (bottom)
0.846" (2.15 cm)
Packaging data
Package width
5.51" (139.9 mm)
Package depth
32.3" (819.9 mm)
Package height
17.6" (447 mm)
Package weight
21.6 lbs (9.78 kg)
Carbon footprint
Total carbon footprint (kg of CO2e)
587
Total carbon emissions, standard deviation (kg of CO2e)
142
Carbon emissions, manufacturing (kg of CO2e)
366
Carbon emissions, logistics (kg of CO2e)
48
Carbon emissions, energy usage (kg of CO2e)
167
Carbon emissions, end-of-life (kg of CO2e)
6
Total carbon emissions, w/o use phase (kg of CO2e)
420
PAIA version
1.3.2
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Disclaimer DELL S Series S2722DC LED display 27" 2560 x 1440 pixels Quad HD LCD Gray:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm) tool for product carbon footprint calculations. http://msl.mit.edu/projects/paia/main.html
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the Ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/) whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. Typical lifetime usage assumptions are either four or five years based on the product line.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report when available.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).