location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MFS22 27" Silver, Black Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell OptiPlex Micro AIO Stand - MFS22
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-MFS22 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184620892 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 19:44:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL MFS22 27" Silver, Black Desk
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 12.8 lbs (5.8 kg)
  • - Minimum screen size: 19" Maximum screen size: 27"
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Height adjustment Tilt adjustment
  • - Cable management
  • - Silver, Black
Guarantee: 3 Years
Long product name DELL MFS22 27" Silver, Black Desk :
The short editorial description of DELL MFS22 27" Silver, Black Desk

Micro Form Factor All-in-One Stand
More>>>
DELL MFS22 27" Silver, Black Desk:
The official marketing text of DELL MFS22 27" Silver, Black Desk as supplied by the manufacturer

Secure your OptiPlex Micro Desktop and Dell monitor with an all-in-one stand with effortless setup and a cable management system for a clean workspace.

Short summary description DELL MFS22 27" Silver, Black Desk:
This short summary of the DELL MFS22 27" Silver, Black Desk data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MFS22, 12.8 lbs (5.8 kg), 19", 27", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Silver, Black

Long summary description DELL MFS22 27" Silver, Black Desk:
This is an auto-generated long summary of DELL MFS22 27" Silver, Black Desk based on the first three specs of the first five spec groups.

DELL MFS22. Maximum weight capacity: 12.8 lbs (5.8 kg), Minimum screen size: 19", Maximum screen size: 27", Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Swivel angle range: 45 - 150°, Tilt angle range: -5 - 21°. Product color: Silver, Black

The story is currently unavailable. Please, contact us.
Mounting
Minimum screen size *
19"
Maximum weight capacity *
12.8 lbs (5.8 kg)
Maximum screen size *
27"
Minimum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Tilt angle range
-5 - 21°
Swivel angle range
45 - 150°
Angle of rotation
180°
Cable management
Yes
Tilt adjustment
Yes
Design
Product color *
Silver, Black
Accepts padlock
Yes
Weight & dimensions
Width
10.8" (274.3 mm)
Depth
8.7" (221 mm)
Height
15.2" (386.1 mm)
Weight
7.47 lbs (3.39 kg)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
85299097
Other features
Compatibility
OptiPlex MFF7000 OptiPlex MFF5000 OptiPlex MFF3000 Optiplex Thin Client 3000
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)