DELL logo

DELL GDPJ7 power adapter/inverter Indoor 60 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21891
Info modified on:
25 Jun 2024, 11:35:03
Short summary description DELL GDPJ7 power adapter/inverter Indoor 60 W Black:

DELL GDPJ7, Laptop, Indoor, 60 W, Latitude 5340 Latitude 5440 Latitude 5540 Latitude 7340 Latitude 7440 Latitude 7640 Latitude 9330..., Black, 39.4" (1 m)

Long summary description DELL GDPJ7 power adapter/inverter Indoor 60 W Black:

DELL GDPJ7. Purpose: Laptop, Power supply type: Indoor, Output power: 60 W. Product color: Black. Cable length: 39.4" (1 m). Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.