DELL logo

DELL 9JXCV power adapter/inverter Indoor 130 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16866
Info modified on:
25 Jun 2024, 11:35:15
Short summary description DELL 9JXCV power adapter/inverter Indoor 130 W Black:

DELL 9JXCV, Laptop, Indoor, 130 W, DELL, Alienware Alpha ASM-R2 Latitude 5401 Latitude 5501 Latitude E5270 Latitude E5470 Latitude E5570..., Black

Long summary description DELL 9JXCV power adapter/inverter Indoor 130 W Black:

DELL 9JXCV. Purpose: Laptop, Power supply type: Indoor, Output power: 130 W. Product color: Black. Cable length: 78.7" (2 m), Width: 3" (76.2 mm), Depth: 1" (25.4 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.