Intel Core i5-11400H (12MB Cache), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 WVA, Intel UHD Graphics, NVIDIA GeForce RTX 3050 Ti (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
Designed to power your next adventure
15.6-inch gaming laptop with 11th Gen Intel® Core™ processors, NVIDIA® GeForce® graphics, and Game Shift technology.
DELL G5 5511, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Home
DELL G5 5511. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i5-11400H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Windows 11 Home. Product color: Gray