DELL logo

DELL Inspiron 5310 Intel® Core™ i3 i3-1125G4 Laptop 13.3" Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4218
Info modified on:
22 Jan 2025, 20:35:07
Short summary description DELL Inspiron 5310 Intel® Core™ i3 i3-1125G4 Laptop 13.3" Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

DELL Inspiron 5310, Intel® Core™ i3, 13.3", 1920 x 1200 pixels, 8 GB, 256 GB, Windows 11 Home

Long summary description DELL Inspiron 5310 Intel® Core™ i3 i3-1125G4 Laptop 13.3" Full HD+ 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

DELL Inspiron 5310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1125G4. Display diagonal: 13.3", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 2.82 lbs (1.28 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.