DELL logo

DELL XPS 8700 Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24898
Info modified on:
02 Oct 2024, 09:14:25
Long product name DELL XPS 8700 Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Desktop PC Black:

Intel Core i7-4770 Processor (8M Cache, up to 3.90 GHz), Intel Z87 Express, 16GB DDR3 1600MHz, 2TB SATA HDD, 32GB SSD Cache, 17" Monitor, nVidia GeForce GTX 660 1.5GB GDDR5, Blu-Ray DVD Combo, Gigabit LAN, WLAN, Bluetooth, Windows 8 64-bit

DELL XPS 8700 Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Desktop PC Black:

Fully loaded. With room for more.
Keep up with all your ideas using the fast 4th Gen Intel® Core™ processors, huge storage and easy expandability of this new desktop.

Fast, seamless performance
Own the fastest XPS mini tower ever. With 4th Gen Intel® Core™ processors performing up to 15 percent better than the previous generation,2 you can blaze through system-intensive applications like video editing, HD video playback, serious multitasking and extreme gaming.

Experience Windows 8
XPS 8700 comes fully loaded with the new Windows 8 OS, whose features include a fluid, touch-enabled interface, apps for work or fun and automatic syncing of settings and files across all your internet-connected Windows 8 devices.

A new desktop design with tiles you can swap out and arrange so that the information you need to see most is always front and center.

Always up to date: Social media, news, stocks and more stay refreshed even when your system is in sleep mode.

Add a Dell multi-touch display to interact with Windows 8 using your fingertips.

Ample storage and expandability

With four accessible HDD bays, you can easily pump up your machine’s storage to 4TB and keep a huge virtual media library.

Boost your boot-up speed when you use one of your bays for a 512GB mSATA solid-state drive (SSD).

Up to 4TB storage means you can easily fit home movies, photos and documents, and still have room for more as your household grows.

The more memory, the better — when you’re ready to upgrade, installing RAM on the XPS 8700 is easy.

Opt for a quick start and resume

Intel® Smart Response Technology (SRT) lets you start and resume from sleep in less than three seconds and load programs up to twice as fast. And with up to 16GB 1600MHz memory, you can stream media smoothly even while running other applications.

Intel Smart Response Technology focuses power where you need it most — booting up and resuming applications — so you experience smoother multitasking.

Add a 512GB solid-state drive (SSD) to take full advantage of Intel SRT caching.

More ports for flexible connectivity

Connect and sync a range of devices and displays with six USB 3.0 ports, Bluetooth® 4.0 and HDMI™.

Six USB 3.0 ports let you connect more of your devices, so XPS 8700 can truly be your digital hub.

Hook up HD displays and stream content to an HDTV using your HDMI port.

19-in-1 media card reader lets you upload photos, videos and more without wires.

Advanced graphics and sound

Create HD masterpieces and experience your favorite movies, shows and games with a cinematic richness and detail.

Get powerful visuals from 225W graphics.

For advanced gaming and video editing. Selected bundles comes with NVIDIA® GeForce® GTX Graphics Card

Integrated 7.1 channel audio (6 jack) brings sound to life.

Optional Blu-ray Disc drive

Blu-ray can burn extremely large files like high-definition movies and system backups.

Add a Blu-ray combo drive to watch and burn HD media and more.

Select a Blu-ray RE drive to record and erase multiple times to your Blu-ray Discs™.

Complete your XPS 8700 experience.

Services
Your XPS comes with 1 year Next Day In-Home Service with Premium Phone Support. This will cover all of your hardware and software issues and queries. You can extend this support to a longer term or customise with a suite of other services.

Accessories
Whether you want accessories for work or play, you’ll find what you need at Dell.com. Pick up a Dell multi-touch HD display and a wireless keyboard and mouse to maximise your XPS 8700 with Windows 8.

Short summary description DELL XPS 8700 Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Desktop PC Black:

DELL XPS 8700, 3.4 GHz, Intel® Core™ i7, 16 GB, 2 TB, Blu-Ray DVD Combo, Windows 8

Long summary description DELL XPS 8700 Intel® Core™ i7 i7-4770 16 GB DDR3-SDRAM 2 TB HDD,SSD NVIDIA® GeForce® GTX 660 Windows 8 Desktop PC Black:

DELL XPS 8700. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD,SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.