location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3052 Intel® Celeron® J3160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3052
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAI3052W101858220BR006W
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
DELL CAI3052W101858220BR006W user manual (6.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 3052 Intel® Celeron® J3160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black
  • - Intel® Celeron® J3160 1.6 GHz
  • - 19.5" HD+ 1600 x 900
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD Card reader integrated
  • - Intel® HD Graphics 400
  • - 0.92 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home
Long product name DELL Inspiron 3052 Intel® Celeron® J3160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black :
The short editorial description of DELL Inspiron 3052 Intel® Celeron® J3160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Intel Celeron J3160 (2M Cache, 1.6 GHz), 4GB DDR3L 1600MHz, 1TB SATA HDD, 19.5" LED HD+ 1600 x 900, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
DELL Inspiron 3052 Intel® Celeron® J3160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
The official marketing text of DELL Inspiron 3052 Intel® Celeron® J3160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black as supplied by the manufacturer

With Windows 10 Home – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

A perfect fit for everyone in your home
Screen performance: Whether it’s a spreadsheet or video, you can get sharp visuals on a 19.5" anti-glare or TruLife display with HD+ resolution. Choose the edge-to-edge touch screen option with multi-touch for a smooth and incredibly interactive user experience.

Simple set up, out of the box: The one-cord set up allows quick and easy arrangement in any room. Featuring a modern thin panel with a sturdy easel stand in black or white color options, the Inspiron 20 fits any décor in your home.

All-in-One performance: With a 19.5" HD+ display, the responsive performance of a computer, built-in speakers and webcam, all in an attractively thin design PC, the Inspiron 20 is an easy to use All-in-one desktop that’s a smart buy for the family.

Get the fully-featured All-in-One experience
Immerse yourself: Take your movies and games to a whole new level with the latest Intel® processors. It’s engineered for uncompromising graphics and powerful performance with up to 2GBs of discrete graphics that make your favorite media even more enjoyable.

Room to run: Available with an up to 1 TB hard drive and optional optical disk drive, the Inspiron 20 gives you plenty of space to store the whole family’s movies, memories, school projects and more while still providing a consistently smooth, lag-free performance.

Connect to what matters: The Inspiron 20 is outfitted with faster and longer-range 802.11ac wireless technology for a stable connection. You can chat with friends and family or stream music and movies quickly and securely.

Advanced audio: Built-in stereo speakers tuned with Waves MaxxAudio® solution and a widescreen HD Webcam allow crisp, clear online Skype/chat sessions with your family and friends.

Short summary description DELL Inspiron 3052 Intel® Celeron® J3160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This short summary of the DELL Inspiron 3052 Intel® Celeron® J3160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 3052, 19.5", HD+, Intel® Celeron®, 4 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 3052 Intel® Celeron® J3160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:
This is an auto-generated long summary of DELL Inspiron 3052 Intel® Celeron® J3160 19.5" 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

DELL Inspiron 3052. Product type: All-in-One PC. Display diagonal: 19.5", HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black

Display
Display diagonal *
19.5"
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.0108 x 0.0108" (0.275 x 0.275 mm)
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J3160
Processor cores
4
Processor threads
4
Processor boost frequency
2.24 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Processor cache type
L2
Thermal Design Power (TDP)
6 W
PCI Express slots version
2.0
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Braswell
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Tjunction
90 °C
Integrated 4G WiMAX
No
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
8 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
700 MHz
On-board graphics card dynamic frequency (max)
700 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
12
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio chip
Realtek ALC3661
Audio system
Waves MaxxAudio
Camera
Built-in camera *
Yes
Total megapixels
0.92 MP
Camera resolution
1280 x 720 pixels
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
Design
Product color *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Software
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel Smart Connect Technology
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91533
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Weight & dimensions
Width (with stand)
18.9" (480.5 mm)
Depth (with stand)
1.34" (34.1 mm)
Height (with stand)
12.5" (317.6 mm)
Weight (without stand)
7.41 lbs (3.36 kg)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Drivers included
Yes
Power cord included
Yes
Other features
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2018-02-21 02:10:13
Uk has collected 3 expert reviews for DELL Inspiron 3052 Intel® Celeron® J3160 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%