location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AA937596 memory module 16 GB 2 x 8 GB DDR4 3200 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AA937596
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AA937596 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184377949 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 11:33:41
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Limited Warranty
Long product name DELL AA937596 memory module 16 GB 2 x 8 GB DDR4 3200 MHz :
The short editorial description of DELL AA937596 memory module 16 GB 2 x 8 GB DDR4 3200 MHz

16GB, DDR4, SO-DIMM, 3200MHz
More>>>
Short summary description DELL AA937596 memory module 16 GB 2 x 8 GB DDR4 3200 MHz:
This short summary of the DELL AA937596 memory module 16 GB 2 x 8 GB DDR4 3200 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AA937596, 16 GB, 2 x 8 GB, DDR4, 3200 MHz, 260-pin SO-DIMM

Long summary description DELL AA937596 memory module 16 GB 2 x 8 GB DDR4 3200 MHz:
This is an auto-generated long summary of DELL AA937596 memory module 16 GB 2 x 8 GB DDR4 3200 MHz based on the first three specs of the first five spec groups.

DELL AA937596. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM

Features
Internal memory *
16 GB
Memory layout (modules x size) *
2 x 8 GB
Internal memory type *
DDR4
Memory clock speed *
3200 MHz
Component for *
Laptop
Memory form factor *
260-pin SO-DIMM
ECC *
No
Features
Compatible products
Latitude 5310 Latitude 5310 2-in-1 Latitude 5410 Latitude 5510 Precision 3550 XPS 15 (9500) Latitude 3410 Latitude 3510 Latitude 5411 Latitude 5511 Precision 3551 G5 15 (5505) G5 15 (5500) Inspiron 14 5000 (5400) 2-in-1 Inspiron 14 5000 (5401) Inspiron 15 5000 (5501) Inspiron 15 7000 (7501) Vostro 15 7000 (7500) Inspiron 15 7000 (7500) 2-in-1 (ICL) OptiPlex 3080 MFF OptiPlex 3280 AIO G7 15 (7500) G7 17 (7700) Precision 5550 Alienware Area 51M R2 Precision 7550 Precision 7750 OptiPlex 5080 MFF OptiPlex 7080 MFF OptiPlex 5480 AIO OptiPlex 7480 AIO OptiPlex 7780 AIO Inspiron 15 5000 (5505) OptiPlex 7080 XE MFF Inspiron 5400 AIO Inspiron 7700 AIO Inspiron 14 5000 (5402) Inspiron 15 5000 (5502) Inspiron 15 7000 (7500) 2-in-1 (CML)
Logistics data
Harmonized System (HS) code
84733020
Other features
Chips organization
2Rx8
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer DELL AA937596 memory module 16 GB 2 x 8 GB DDR4 3200 MHz:
Disclaimer

Actual configuration might differ from illustration