Bullet Points DELL A7485897 access cards Proximity access card with magnetic stripe Active
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Proximity access card with magnetic stripe
- - Active
- - Gray
Guarantee:
accessories.euro.dell.com/sna/PopupProductDetail.aspx?c=uk&l=en&cs=ukbsdt1&sku=A7485897&price=652.63
Long product name DELL A7485897 access cards Proximity access card with magnetic stripe Active
:
The short editorial description of DELL A7485897 access cards Proximity access card with magnetic stripe Active
USB Remote Access Key, grey
More>>>
DELL A7485897 access cards Proximity access card with magnetic stripe Active:
The official marketing text of DELL A7485897 access cards Proximity access card with magnetic stripe Active as supplied by the manufacturer
- Invest in KVM/IP technology when you need it;
- The hardware key instantly provides digital access;
- Share the hardware key among multiple devices;
- Provide remote access only when it is needed.
With the Remote Access Key, the look-and-feel of the On-Board Web Interface (OBWI) matches the sophistication of the OBWI found on the Dell Remote Console switches. The user is able to manage remote operating system installations, operating system recoveries, BIOS updates or server backups from any location with Internet access.
Short summary description DELL A7485897 access cards Proximity access card with magnetic stripe Active:
This short summary of the DELL A7485897 access cards Proximity access card with magnetic stripe Active data-sheet is auto-generated and uses the product title and the first six key specs.
DELL A7485897, Proximity access card with magnetic stripe, Active, Gray
Long summary description DELL A7485897 access cards Proximity access card with magnetic stripe Active:
This is an auto-generated long summary of DELL A7485897 access cards Proximity access card with magnetic stripe Active based on the first three specs of the first five spec groups.
DELL A7485897. Type: Proximity access card with magnetic stripe, Card type: Active, Product color: Gray