location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5415 AMD Ryzen™ 5 7530U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5415
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8RHR3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116440871 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:36:29
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 5415 AMD Ryzen™ 5 7530U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 90 W
  • - AMD Ryzen™ 5 7530U 2 GHz
  • - Touchscreen 23.8" Full HD 1920 x 1080 WVA
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 512 GB SSD Card reader integrated
  • - AMD Radeon
  • - 2.07 MP 1920 x 1080 pixels
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 11 Home 64-bit
More>>>
Short summary description DELL Inspiron 5415 AMD Ryzen™ 5 7530U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black:
This short summary of the DELL Inspiron 5415 AMD Ryzen™ 5 7530U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5415, 23.8", Full HD, AMD Ryzen™ 5, 8 GB, 512 GB, Windows 11 Home

Long summary description DELL Inspiron 5415 AMD Ryzen™ 5 7530U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black:
This is an auto-generated long summary of DELL Inspiron 5415 AMD Ryzen™ 5 7530U 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black based on the first three specs of the first five spec groups.

DELL Inspiron 5415. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: WVA. Processor family: AMD Ryzen™ 5, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Built-in camera. Operating system installed: Windows 11 Home. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Panel type
WVA
Pixel density
92 ppi
RGB color space
sRGB
Anti-glare screen
Yes
Color gamut
99%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
7530U
Processor cores
6
Processor boost frequency
4.5 GHz
Processor frequency *
2 GHz
Processor cache
16 MB
Processor cache type
L2 & L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
35
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
On-board graphics card model *
AMD Radeon
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
5 W
Built-in microphone
Yes
Audio chip
Realtek ALC3289
Camera
Built-in camera *
Yes
Total megapixels
2.07 MP
Camera resolution
1920 x 1080 pixels
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Network
WLAN controller manufacturer
MediaTek
WLAN controller model
MediaTek MT7921
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
2
HDMI version
1.4b
Combo headphone/mic port
Yes
DC-in jack
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Design
Product color *
Black
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Home
Operating system language
English, Spanish, French
Pre-installed software
McAfee LiveSafe 12M,Microsoft Office 30 Day Trial
Power
AC adapter power
90 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Weight & dimensions
Width (with stand)
21.4" (542.7 mm)
Depth (with stand)
7.86" (199.6 mm)
Height (with stand)
17.3" (440.3 mm)
Weight (with stand)
12.6 lbs (5.71 kg)
Width (without stand)
21.4" (542.7 mm)
Depth (without stand)
1.58" (40.2 mm)
Height (without stand)
14.1" (358.5 mm)
Weight (without stand)
11.9 lbs (5.39 kg)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Packaging content
Mouse connectivity
Wireless
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Keyboard connectivity
Wireless
Cables included
AC
Other features
Infrared (IR) camera
Yes
Country Distributor
México 2 distributor(s)