location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2Y CAR - 2Y PS NBD 1 license(s) 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2Y CAR - 2Y PS NBD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-40549
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 2Y CAR - 2Y PS NBD 1 license(s) 2 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade
  • - 1 license(s)
  • - 2 year(s)
Long product name DELL 2Y CAR - 2Y PS NBD 1 license(s) 2 year(s) :
The short editorial description of DELL 2Y CAR - 2Y PS NBD 1 license(s) 2 year(s)

2 years Collect & Return (CAR) - 2 years ProSupport Next Business Day (NBD) for Venue 10 / 10 Pro
More>>>
DELL 2Y CAR - 2Y PS NBD 1 license(s) 2 year(s):
The official marketing text of DELL 2Y CAR - 2Y PS NBD 1 license(s) 2 year(s) as supplied by the manufacturer

One source for comprehensive enterprise hardware and software support
Conquer data center complexity with unwavering support for hardware and software and a smart way to manage the mix of vendors in your environment. Dell offers a single source with the expertise, know-how and capabilities to help you support your business.

Dell ProSupport offers highly trained experts around the clock and around the globe to address your IT needs, minimize disruptions and maintain a high level of productivity.

Benefits:
- Maximize productivity by leveraging Dell scale and skill
- Minimize disruptions with around the clock access to highly trained experts
- Gain efficiency through a single source for all your support needs.

Short summary description DELL 2Y CAR - 2Y PS NBD 1 license(s) 2 year(s):
This short summary of the DELL 2Y CAR - 2Y PS NBD 1 license(s) 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2Y CAR - 2Y PS NBD, 1 license(s), 2 year(s), Next Business Day (NBD)

Long summary description DELL 2Y CAR - 2Y PS NBD 1 license(s) 2 year(s):
This is an auto-generated long summary of DELL 2Y CAR - 2Y PS NBD 1 license(s) 2 year(s) based on the first three specs of the first five spec groups.

DELL 2Y CAR - 2Y PS NBD. License quantity: 1 license(s), Number of years: 2 year(s), Next Business Day (NBD)

Features
License quantity
1 license(s)
Product type
Upgrade
Features
Next Business Day (NBD)
Yes
Number of years
2 year(s)
Compatibility
DELL Venue 10 / 10 Pro