location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2Y CAR - 2Y PSP NBD 1 license(s) 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2Y CAR - 2Y PSP NBD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-40495
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 2Y CAR - 2Y PSP NBD 1 license(s) 2 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade
  • - 1 license(s)
  • - 2 year(s)
Long product name DELL 2Y CAR - 2Y PSP NBD 1 license(s) 2 year(s) :
The short editorial description of DELL 2Y CAR - 2Y PSP NBD 1 license(s) 2 year(s)

2 years Collect & Return (CAR) - 2 years ProSupport Plus Next Business Day (NBD) for Venue 10/10 Pro
More>>>
DELL 2Y CAR - 2Y PSP NBD 1 license(s) 2 year(s):
The official marketing text of DELL 2Y CAR - 2Y PSP NBD 1 license(s) 2 year(s) as supplied by the manufacturer

Rely on your server, storage & networking technologies with confidence
Critical workloads and applications require constant availability. The systems supporting them need more than break/fix support — they need automated, proactive, and predictive measures to get ahead of problems before they happen. Dell ProSupport Plus is the answer.

Created in response to today’s changing data centers and complex environments, Dell ProSupport Plus combines expertise, technology and environmental intelligence so you can adopt complex technologies with confidence. This enterprise-class support offer will proactively improve performance and stability of your critical systems, allowing you to focus on your strategic goals.

Benefits:
- Improve performance and stability with proactive, predictive, and personalized recommendations
- Maximize workload availability with automated support enabled by SupportAssist.

Short summary description DELL 2Y CAR - 2Y PSP NBD 1 license(s) 2 year(s):
This short summary of the DELL 2Y CAR - 2Y PSP NBD 1 license(s) 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2Y CAR - 2Y PSP NBD, 1 license(s), 2 year(s), Next Business Day (NBD)

Long summary description DELL 2Y CAR - 2Y PSP NBD 1 license(s) 2 year(s):
This is an auto-generated long summary of DELL 2Y CAR - 2Y PSP NBD 1 license(s) 2 year(s) based on the first three specs of the first five spec groups.

DELL 2Y CAR - 2Y PSP NBD. License quantity: 1 license(s), Number of years: 2 year(s), Next Business Day (NBD)