location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7450 Intel Core Ultra 7 165U Laptop 14" Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7NWM1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184903643
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 15:36:59
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7450 Intel Core Ultra 7 165U Laptop 14" Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laptop Clamshell Gray
  • - Intel Core Ultra 7 165U
  • - Touchscreen 14" Full HD+ 1920 x 1200 pixels WVA LED backlight 16:10
  • - 16 GB LPDDR5x-SDRAM
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - 57 Wh 13.9 h 65 W
  • - Windows 11 Pro 64-bit
More>>>
Short summary description DELL Latitude 7450 Intel Core Ultra 7 165U Laptop 14" Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray:
This short summary of the DELL Latitude 7450 Intel Core Ultra 7 165U Laptop 14" Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7450, Intel Core Ultra 7, 14", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 7450 Intel Core Ultra 7 165U Laptop 14" Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray:
This is an auto-generated long summary of DELL Latitude 7450 Intel Core Ultra 7 165U Laptop 14" Touchscreen Full HD+ 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Gray based on the first three specs of the first five spec groups.

DELL Latitude 7450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 165U. Display diagonal: 14", HD type: Full HD+, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product color: Gray

Design
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Housing material
Aluminum
Market positioning
Business
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
Full HD+
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
Pixel density
162 ppi
RGB color space
NTSC
Color gamut
72%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
165U
Processor cores
12
Processor threads
14
Processor boost frequency
4.9 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.9 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.1 GHz
Performance-core base frequency
1.7 GHz
Efficient-core base frequency
1.2 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Memory data transfer rate
6400 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2230 (22 x 30 mm)
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3281
Number of built-in speakers
4
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Camera
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
Belgian
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard number of keys
80
Copilot key
Yes
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Bundled software
Intel vPRO Enterprise Management Disabled
Microsoft Copilot
Yes
Brand-specific features
Brand specific technologies
Battery-saving Mini-LED, Express Charge Boost capable, ExpressSign-In, Intelligent Privacy, TNR
Battery
Number of battery cells
3
Battery capacity *
57 Wh
Battery life (max)
13.9 h
Battery recharge time
4 h
Fast charging
Yes
Battery charge indicator
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB charging voltage
5, 15, 20 V
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Certificates
Wi-Fi certified
Yes
Compliance certificates
EcoDesign
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Climate +, TCO
Weight & dimensions
Width
12.3" (313 mm)
Depth
8.77" (222.8 mm)
Height (front)
0.673" (1.71 cm)
Height (rear)
0.717" (1.82 cm)
Weight *
2.93 lbs (1.33 kg)
Packaging content
Cables included
AC
Country Distributor
Nederland 2 distributor(s)
Belgium 2 distributor(s)
United Kingdom 1 distributor(s)