DELL logo

DELL 750-BBKR interface cards/adapter RJ-45

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45674
Info modified on:
09 Jul 2024, 19:44:11
Short summary description DELL 750-BBKR interface cards/adapter RJ-45:

DELL 750-BBKR, USB Type-C, RJ-45, Male/female, Black, Windows 10 x64, Windows 11 x64

Long summary description DELL 750-BBKR interface cards/adapter RJ-45:

DELL 750-BBKR. Host interface: USB Type-C, Output interface: RJ-45, Host interface gender: Male/female. Product color: Black. Windows operating systems supported: Windows 10 x64, Windows 11 x64

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.