location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7459
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7459-R1948T
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
DELL 7459-R1948T user manual (8.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black, Silver 130 W
  • - Intel® Core™ i7 i7-6700HQ 2.6 GHz
  • - Touchscreen 23.8" Full HD 1920 x 1080 IPS
  • - 12 GB DDR4-SDRAM 2133 MHz 1 x 4 + 1 x 8 GB
  • - 1 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® 940M 4 GB Intel® HD Graphics 530
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver :
The short editorial description of DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver

Intel Core i7-6700HQ (6M Cache, 2.6 GHz), Intel HM170, 12GB DDR4, 1TB SATA HDD, 32GB SSD, 23.8" LED FHD IPS Touch 1920 x 1080, NVIDIA GeForce 940M 4GB, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver:
The official marketing text of DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver as supplied by the manufacturer

Elegance meets innovation
Explore new dimensions: Gesture, create, edit and share with the Intel® RealSense™ Camera through innovative collaborating, gaming and learning.

Remarkably thin and highly refined: Ultrathin and ultra-stylish, the Inspiron 24 7000 series is our thinnest 23.8” all-in-one desktop with Intel® RealSense™ camera – able to accentuate any room in the house.

Consistent clarity: A vibrant 23.8” Full HD wide-viewing display with IPS technology allows you to view brilliant visuals and high-quality video streaming from every angle.

Stunning graphics: For a premium multimedia experience, the optional NVIDIA Geforce discrete graphics features 4GB of memory and delivers an accelerated, enhanced system performance and dazzling visuals.

The right touch: Browse, share and edit photos and videos, or play games on an edge-to-edge multi-finger touch screen for a smooth, fluid interactive experience.

Dynamic performance designed to impress.
Excellent execution: Multitask effortlessly with the latest 6th Gen Intel® Core™ with up to i7 processors and up to 16GB DDR4 memory for blazing-fast performance and impressive power.

A helping hand: Easily interact with your own personal, digital assistant, Cortana, equipped with MaxxAudio® Pro by Waves for a natural voice interaction experience.

Easy outlet access: Four super-speed 3.0, two USB ports and a multi-card reader allow you to conveniently connect and customize your accessories.

Superb storage: Store up to 1TB of data on a SATA HDD for a stable, responsive performance.

Freedom to roam: Built-in wireless technology with the latest long-range IEEE 802.11 ac wireless technology makes it easy to surf, stream and stay connected.

All the right angles
A smooth, articulating stand allows you to tilt your display from -5° to 60° and lays completely flat for a comfortable, interactive work or entertainment experience.

Product Support
From drivers and manuals to diagnostic tools and replacement parts, Dell Product Support has you covered.

Short summary description DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver:
This short summary of the DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7459, 23.8", Full HD, Intel® Core™ i7, 12 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver:
This is an auto-generated long summary of DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 7459. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.6 GHz. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® 940M. Built-in camera. Operating system installed: Windows 10 Home. Product color: Black, Silver

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Panel type
IPS
Pixel pitch
0.0104 x 0.0104" (0.265 x 0.265 mm)
Screen shape
Flat
Tilt angle range
-5 - 60°
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
PCI Express slots version
3.0
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i7-6700 Mobile series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2FQ
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, LPDDR3-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1866, 2133, 1600 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
12 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 4 + 1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD+SSD
Number of storage drives installed
2
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
5400 RPM
HDD interface
SATA III
Number of SSDs installed
1
SSD capacity
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 940M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
NVIDIA G-SYNC
No
NVIDIA GameWorks VR
No
CUDA
Yes
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Built-in speaker(s) *
Yes
RMS rated power
8 W
Built-in microphone
Yes
Audio system
Waves MaxxAudio Pro
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
HDMI ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
FireWire 800
No
DC-in jack
Yes
Design
Product color *
Black, Silver
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® HM170
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® RealSense Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88967
Power
AC adapter power
130 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Weight & dimensions
Width (with stand)
23" (583 mm)
Depth (with stand)
9.49" (241 mm)
Height (with stand)
17" (430.8 mm)
Weight (with stand)
20.9 lbs (9.48 kg)
Width (without stand)
23" (583 mm)
Depth (without stand)
1.06" (27 mm)
Height (without stand)
14.2" (361.1 mm)
Weight (without stand)
17.7 lbs (8.05 kg)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Drivers included
Yes
Power cord included
Yes
Manual
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:17:49
Uk has collected 11 expert reviews for DELL Inspiron 7459 Intel® Core™ i7 i7-6700HQ 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 12 GB DDR4-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
liveatpc.com
Updated:
2017-03-01 07:17:49
All-in-one PCs are simple to use and are able to pack with higher specification when compared to tablets and notebooks. For Dell Inspiron 24 7000 AIO, we've managed to secure ourselves the highest specs in the range for our reviewing pleasure. Find out mo...
Bottom line Review: Large Modern Style AIO – Dell Inspiron 24 7000 AIOAll-in-one PCs are simple to use and are able to pack with higher specification when compared to tablets and notebooks. For Dell Inspiron 24 7000 AIO, we've managed to secure ourselves the highest...
83%
trustedreviews.com
Updated:
2017-03-01 07:17:49
What is the Dell Inspiron 24 7000? Dell's new Inspiron is a classy-looking system that faces a significant challenge. The Inspiron range is designed to straddle both the home and office worlds – but with desktops, laptops, hybrids and tablets all popular...
Good Slick design, Discrete graphics, Good screen and sound quality...
Bad Middling benchmark results, Slow hard disk, Underwhelming Wi-Fi...
Bottom line Dell Inspiron 24 7000 – Specifications Dell's choice of components for the Dell Inspiron 24 7000 are sensible given the Inspiron's broad remit, but none will set the world alight. The Core i5-6300HQ is the entry-level chip from Intel's mobile range of Sky...
70%
techradar.com
Updated:
2018-02-21 02:32:15
Dell made its name in the world of traditional desktop PCs, but with more of us looking for more creative ways to work, the company is now looking to offer a number of other form factors and options for those looking for something a little different.With...
Good Bright and detailed screen, Compact and slim design, Easy to set up, Great amount of USB connectivity, Wireless accessories allow flexible working, Cheaper than big-name competitors...
Bad Hard to adjust height, Huge bezels on screen...
Bottom line The Dell Inspiron 24 7000 offers some impressive hardware and a flexible design, meaning it should fit in to your home or office with few headaches...
70%
topnewreview.com
Updated:
2018-04-17 02:50:29
FOR REGULAR TECHLIFE readers, just looking at the GE72MVR might be enough to evoke a sense of déjà vu, but this isn't simply because we've covered GE72 models in these pages before, but rather, that every aspect of this device — from the stock RGB membran...
70%