DELL logo

DELL 555-BCKR network card Internal Ethernet 10000 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131622
Info modified on:
12 Jan 2019, 10:01:55
Long product name DELL 555-BCKR network card Internal Ethernet 10000 Mbit/s:

Intel X710 Dual Port, 10Gb KR Blade Network Daughter Card, Customer Install

DELL 555-BCKR network card Internal Ethernet 10000 Mbit/s:

The Dell Intel X710 Dual Port 10Gb Network Daughter Card from Dell™ is responsible for connecting your desktop and server to your network. Its Remote management support enables you to maximize management resources. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 555-BCKR network card Internal Ethernet 10000 Mbit/s:

DELL 555-BCKR, Internal, Wired, Ethernet, 10000 Mbit/s, Green, Stainless steel

Long summary description DELL 555-BCKR network card Internal Ethernet 10000 Mbit/s:

DELL 555-BCKR. Internal. Connectivity technology: Wired, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s. Product color: Green, Stainless steel

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL 555-BCKR network card Internal Ethernet 10000 Mbit/s 555-BCKR:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.