DELL logo

DELL PowerEdge T40+634-BYLI server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2022 Essentials

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39406
Info modified on:
11 Mar 2024, 10:23:03
Bullet Points DELL PowerEdge T40+634-BYLI server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2022 Essentials:
  • - Windows Server 2022 Essentials
  • - Intel Xeon E-2224G (8MB Cache, 3.5GHz)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name DELL PowerEdge T40+634-BYLI server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2022 Essentials:

Intel Xeon E-2224G (8MB Cache, 3.5GHz), 8GB DDR4-SDRAM (3200MHz), 1000GB HDD, DVD±RW, Intel UHD Graphics P630, LAN, Windows Server 2022 Essentials

DELL PowerEdge T40+634-BYLI server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2022 Essentials:

The building block for your small business.
The dependable, efficient, and affordable entry-level server to support your growing business. Ideal for file and print and mail and messaging.

Short summary description DELL PowerEdge T40+634-BYLI server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2022 Essentials:

DELL PowerEdge T40+634-BYLI, 3.5 GHz, E-2224G, 8 GB, DDR4-SDRAM, 1 TB, Mini Tower

Long summary description DELL PowerEdge T40+634-BYLI server 1 TB Mini Tower Intel Xeon E E-2224G 3.5 GHz 8 GB DDR4-SDRAM Windows Server 2022 Essentials:

DELL PowerEdge T40+634-BYLI. Processor family: Intel Xeon E, Processor frequency: 3.5 GHz, Processor model: E-2224G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Operating system installed: Windows Server 2022 Essentials. Chassis type: Mini Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.