location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 830M Windows 10 Graphite, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5480
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5480R-4628S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:23
The date of the most recent change of the data-sheet in Icecat's system
DELL 5480R-4628S user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 830M Windows 10 Graphite, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Graphite, Silver
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 14" HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 256 GB SSD
  • - NVIDIA® GeForce® 830M 2 GB Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 51 Wh 10.5 h 65 W
  • - Windows 10 64-bit
Long product name DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 830M Windows 10 Graphite, Silver :
The short editorial description of DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 830M Windows 10 Graphite, Silver

Intel Core i5-5200U (3MB Cache, 2.2 GHz), 4GB DDR3L 1600MHz, 256GB SSD, 14" LED HD LED 1366 x 768, nVIDIA GeForce 830M 2GB DDR3, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 64-bit
More>>>
DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 830M Windows 10 Graphite, Silver:
The official marketing text of DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 830M Windows 10 Graphite, Silver as supplied by the manufacturer

Ultraportable and ready to work.
Get down to business wherever work takes you with this 14" laptop with up to 5th Gen Intel® Core™ processors and a fingerprint reader for added security.

Depend on business-class performance
Accelerate your tasks: Count on high performance with improved power from Intel® with up to 5th Gen Intel® Core™ i7 processors .

Multitask effortlessly: Boost productivity with long battery life so you can get more work done or watch a movie without interruption.

Optional multi-touch display: Opt for a TruLife touch screen for intuitive interaction and impressive responsiveness anywhere you want to work.

Speed and storage: Get blazing-fast speed, performance and plenty of storage capacity for all your important files with a solid-state drive or up to 1TB hard drive.

Boost graphics performance: 2GB of NVIDIA® GeForce® discrete graphics deliver the power you need.

Stylish and sturdy

Professional design: This super- slim laptop is both durable and beautiful. Vostro 14 5000 Series has fine details like an anodized aluminum cover with a metal palm rest and an attractive finish. Plus, a premium full-size chiclet keyboard and multi-touch gesture touchpad make it easy to get through every email.

Thin and light: At only 18.3mm thin with a starting weight of 1.53kg (3.4 lbs) (non-touch), Vostro 14 5000 Series is portable and easy to slip into your bag so you can take it with you anywhere.

Color options: Your ultrathin laptop will stand out in either Graphite Silver or Fire Red. Or you can opt for a TruLife t ouch screen display that s upports Windows 8.1 in Graphite Silver .

Enhanced audio
Bring clarity to your music, videos and conference calls with Waves MaxxAudio® and 2.1 stereo sound. Vostro 14 features Waves MaxxAudio® sound solutions to enhance audio through two integrated speakers and a built-in subwoofer.

Easy connectivity

Clearly communicate
Chat with coworkers, family and friends with a 720 HD webcam and integrated microphones.

Connect easily
Connect your devices via HDMI and three USB 3.0 ports. PowerShare charges external devices via USB port, even when your laptop is off.

Transfer data quickly
Move business files quickly and easily with the built-in Ethernet port and SD card reader.

Essential security
Prevent unauthorized access: Deter users from access to sensitive data with a built-in fingerprint reader .
Protect against malware: Prevent cyber threats with preloaded security software .
Safeguard data and applications: Dell Backup and Recovery offers simple and reliable protection from data loss.

Short summary description DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 830M Windows 10 Graphite, Silver:
This short summary of the DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 830M Windows 10 Graphite, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 5480, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 256 GB

Long summary description DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 830M Windows 10 Graphite, Silver:
This is an auto-generated long summary of DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 830M Windows 10 Graphite, Silver based on the first three specs of the first five spec groups.

DELL Vostro 5480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10. Product color: Graphite, Silver

Design
Product type *
Laptop
Product color *
Graphite, Silver
Form factor *
Clamshell
Display
Display diagonal *
14"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Pixel pitch
0.00892 x 0.00892" (0.227 x 0.227 mm)
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
HDD interface
SATA III
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 830M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x1616
Number of discrete graphics cards installed
1
Graphics card Open GL support
Yes
CUDA
Yes
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Keyboard
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
51 Wh
Battery voltage
11.4 V
Battery life (max)
10.5 h
Battery recharge time
3 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
90 - 264 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
20 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
13.3" (337.6 mm)
Depth
9.19" (233.5 mm)
Height
0.72" (18.3 mm)
Weight *
3.37 lbs (1.53 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:11:12
Uk has collected 16 expert reviews for DELL Vostro 5480 Intel® Core™ i5 i5-5200U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 830M Windows 10 Graphite, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
laptopmedia.com
Updated:
2017-03-01 07:11:12
Dell Vostro is a laptop series primarily targeted at small business users and is known for having a lower price than Dell's main business-oriented Latitude notebooks, while still offering great build quality and good specs. One of the new laptops from the...
Good Stylish design with thin and light chassis, Great battery life, Impressive heat management, No PWM light emitted from the screen...
Bad Mediocre sound quality...
Bottom line Dell Vostro 5480 turned out to be a surprisingly great device. It features good and clean design and an overall sturdy build. It comes with a pretty thin body, but don't worry about overheating, because the dual-fan cooling system manages to keep the devi...
0%
computershopper.com
Updated:
2017-03-10 01:11:28
The Dell Latitude 14 5000 (Model 5480) is a revision of the existing Latitude line, outfitted with Intel "Kaby Lake"/7th Generation core silicon. Like most 5000 series Latitudes, it is an unassuming business powerhouse, combining ruggedness, ripping perfo...
Good Blazing "Kaby Lake" CPU performance, Rugged chassis, Abundant security options...
Bad Pricey, in our test configuration, Screen bezel thick at top and bottom, Battery not user-replaceable...
Bottom line By moving to Intel's latest CPUs, the Latitude 5480 makes a strong case against formidable competing machines from Lenovo. Read More...
80%
pcmag.com
Updated:
2017-05-17 01:18:26
What do you call the middle model in a mainstream line? The sweet spot's sweet spot, perhaps. Dell's Latitude 3000, 5000, and 7000 series target modest, middling, and major budgets respectively. That makes the 14-inch Latitude 5000 (5480) (starts at $769; $1,947 as tested) as mainstream as it gets...
Good Colossal quad-core horsepower, Good battery life, Faultless security and manageability...
Bad Gets pricey with options, Slightly dim display, Thunderbolt 3 not standard...
Bottom line Dell's highly configurable Latitude 5480 is a strong rival to its 14-inch business laptop competition, though our near-$2,000 test unit was too much machine for mere spreadsheets and reports...
80%