DELL logo

DELL Inspiron 5480 Intel® Core™ i7 i7-8565U Laptop 14" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24280
Info modified on:
14 Mar 2024, 19:44:34
Short summary description DELL Inspiron 5480 Intel® Core™ i7 i7-8565U Laptop 14" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD Black, Silver:

DELL Inspiron 5480, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description DELL Inspiron 5480 Intel® Core™ i7 i7-8565U Laptop 14" Full HD 16 GB DDR4-SDRAM 1.13 TB HDD+SSD Black, Silver:

DELL Inspiron 5480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Product color: Black, Silver. Weight: 3.59 lbs (1.63 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.