location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL X550 QP Internal Ethernet 10000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X550 QP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
540-BBVC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184035429 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL X550 QP Internal Ethernet 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built to enable Network Virtualization and Network Functions Virtualization
  • - Designed to support demanding workloads for enterprise, cloud, and telecommunication service providers and data centers
  • - Single-chip solution
Long product name DELL X550 QP Internal Ethernet 10000 Mbit/s :
The short editorial description of DELL X550 QP Internal Ethernet 10000 Mbit/s

Intel X550, 4 x 10GBase-T - RJ-45, Base-T
More>>>
DELL X550 QP Internal Ethernet 10000 Mbit/s:
The official marketing text of DELL X550 QP Internal Ethernet 10000 Mbit/s as supplied by the manufacturer

Dell Intel X550 Quad Port 10 Base-T Server Adapter Ethernet PCIe Network Daughter Card from Dell™ is responsible for connecting your desktop and server to your network. Its Remote management support enables you to maximize management resources. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL X550 QP Internal Ethernet 10000 Mbit/s:
This short summary of the DELL X550 QP Internal Ethernet 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

DELL X550 QP, Internal, Wired, PCI Express, Ethernet, 10000 Mbit/s

Long summary description DELL X550 QP Internal Ethernet 10000 Mbit/s:
This is an auto-generated long summary of DELL X550 QP Internal Ethernet 10000 Mbit/s based on the first three specs of the first five spec groups.

DELL X550 QP. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
4
Network
Maximum data transfer rate *
10000 Mbit/s
Ethernet interface type
10 Gigabit Ethernet
Cabling technology
10GBase-T
Network
Data link protocols
10 GigE
LAN controller
Intel® X550
Design
Component for *
Server
Internal *
Yes
Compatible products
- PowerEdge C4140 - PowerEdge R640 - PowerEdge R740 - PowerEdge R740XD - PowerEdge R7425 - PowerEdge R840 - PowerEdge R940 - PowerEdge R940xa - PowerVault NX3240
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Slovenia 1 distributor(s)