DELL logo

DELL Latitude 5310 Intel® Core™ i5 i5-10210U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13302
Info modified on:
25 Jan 2025, 22:08:50
Short summary description DELL Latitude 5310 Intel® Core™ i5 i5-10210U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

DELL Latitude 5310, Intel® Core™ i5, 1.6 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL Latitude 5310 Intel® Core™ i5 i5-10210U Laptop 13.3" Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Silver:

DELL Latitude 5310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.