DELL logo

DELL XPS l521x Intel® Core™ i5 i5-3210M Laptop 15.6" Full HD 8 GB DDR3-SDRAM 782 GB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Pro Aluminum, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27195
Info modified on:
24 Jan 2025, 20:44:55
Short summary description DELL XPS l521x Intel® Core™ i5 i5-3210M Laptop 15.6" Full HD 8 GB DDR3-SDRAM 782 GB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Pro Aluminum, Silver:

DELL XPS l521x, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 782 GB

Long summary description DELL XPS l521x Intel® Core™ i5 i5-3210M Laptop 15.6" Full HD 8 GB DDR3-SDRAM 782 GB HDD+SSD NVIDIA® GeForce® GT 630M Windows 8 Pro Aluminum, Silver:

DELL XPS l521x. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 782 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product color: Aluminum, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.