DELL logo

DELL Workgroup Laser Printer 5210n 1200 x 1200 DPI A4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87446
Info modified on:
14 Mar 2024, 17:11:14
Guarantee:
1 year Basic Warranty
Long product name DELL Workgroup Laser Printer 5210n 1200 x 1200 DPI A4:

Workgroup Laser Printer 5210n - 600 x 600 dpi,1200 x 1200 dpi, 400 MHz, 64 MB RAM, USB 2.0 port, IEEE 1284-B compliant parallel port, Ethernet port

DELL Workgroup Laser Printer 5210n 1200 x 1200 DPI A4:

At a Glance
- Fast: Prints up to 38 A4 pages per minute1
- Robust: Prints up to 200,000 pages per month (maximum duty cycle) and a typical monthly print volume of 1500 to 6000 pages.
- High Quality: Produces professional-quality documents at up to 1200 x 1200 dpi (2400 image quality)
- Powerful: Powered by a 400Mhz processor and 64MB memory with the ability to upgrade to 576MB

Customise Your Printer
Depending on your office needs, the 5210n can be upgraded to include a duplexing unit, envelope feeder, and wireless 802.11b/g networking adapter (this option is available in Western European countries only). Plus, for maximum efficiency and flexibility, up to four additional 500 sheet paper drawers can be stacked underneath the unit, allowing a maximum input capacity of 2600 sheets of paper. For maximum output capacity, add up to three output expanders, each with a capacity of 650 sheets of paper, giving a maximum output capacity of 2200 sheets.

High Volume, Low Maintenance, Low costs
The 5210n has the speed, duty cycle and features to address mid- to high-volume printing across virtually any networked environment. The standard toner that the 5210n includes when purchased has a 10,000 page2 print capacity. The high-capacity toner cartridge has the ability to print up to 20,000 pages2, reducing your replacement frequency.

Security Made Easy
Because security is always an issue, the 5210n allows you the option of locking the printer operator panel to prevent unauthorized changes to the printer settings. Print jobs can be sent securely to the printer to be printed only after the user enters a PIN number at the operator panel of the printer.

Simple Control Panel
The 5210n’s operator panel features easy-to-read menus and a large LCD display with graphical Help icons.

Versatility Revealed
The 5210n produces high-quality, high-volume prints while reducing your total cost of printing. The 5210n provides you with the media-handling and printing accessory options that you need. Plus, its advanced professional design fits nearly any work environment and requires very little space.

Short summary description DELL Workgroup Laser Printer 5210n 1200 x 1200 DPI A4:

DELL Workgroup Laser Printer 5210n, 1200 x 1200 DPI, A4, 38 ppm

Long summary description DELL Workgroup Laser Printer 5210n 1200 x 1200 DPI A4:

DELL Workgroup Laser Printer 5210n. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm. Display: LCD

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.