DELL logo

DELL Precision 5770 Intel® Core™ i7 i7-12700H Mobile workstation 17" Touchscreen UHD+ 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Czech, Slovakian Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16900
Info modified on:
22 Jan 2025, 21:00:58
Short summary description DELL Precision 5770 Intel® Core™ i7 i7-12700H Mobile workstation 17" Touchscreen UHD+ 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Czech, Slovakian Gray:

DELL Precision 5770, Intel® Core™ i7, 17", 3840 x 2400 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL Precision 5770 Intel® Core™ i7 i7-12700H Mobile workstation 17" Touchscreen UHD+ 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Czech, Slovakian Gray:

DELL Precision 5770. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 17", HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.